IBM logo

IBM eServer BladeCenter BladeCenter HS21 server 146 GB Blade Intel® Xeon® 5000 Sequence 5150 2.66 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35273
Info modified on:
19 Jul 2024, 20:16:05
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer BladeCenter BladeCenter HS21 server 146 GB Blade Intel® Xeon® 5000 Sequence 5150 2.66 GHz 1 GB DDR2-SDRAM:

BladeCenter HS21, 1x Xeon 2.66 Ghz (5150) (4 MB L2 cache per processor), 2x 512 MB PC2-5300 DIMM, 0 GB SAS HDD (open bay), 1x Dual Broadcom 5708S Gigabit Ethernet, ATI ES1000 (RN50) 16 MB video

Short summary description IBM eServer BladeCenter BladeCenter HS21 server 146 GB Blade Intel® Xeon® 5000 Sequence 5150 2.66 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21, 2.66 GHz, 5150, 1 GB, DDR2-SDRAM, 146 GB, Blade

Long summary description IBM eServer BladeCenter BladeCenter HS21 server 146 GB Blade Intel® Xeon® 5000 Sequence 5150 2.66 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: 5150. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 146 GB. Chassis type: Blade

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.