location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 3000V CMOS Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 3000V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9115A007
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:09:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon EOS 3000V CMOS Black, Silver :
The short editorial description of Canon EOS 3000V CMOS Black, Silver

EOS 3000V
More>>>
Canon EOS 3000V CMOS Black, Silver:
The official marketing text of Canon EOS 3000V CMOS Black, Silver as supplied by the manufacturer

The EOS 3000V is a compact, lightweight and stylish SLR that lets you realise how exciting and creative photography can be. It has exceptionally fast auto-focusing, a wide AF area and advanced focusing-point-linked 35-zone evaluative metering.
Stylish and ergonomic
With its compact design, lightweight and ergonomic styling, the EOS 3000V can easily be used one-handed. Controls are positioned exactly where they should be. Menu navigation is easy thanks to a large LCD.
Metering and auto-focus
The camera has AF point linked 35-zone metering so that it accurately works out the right exposure. The wide AF area with 7 auto-focus points perfectly captures your subject even when it is off centre (set automatically or manually). The Auto-focusing is exceptionally fast and creates sharp pictures even when the subject is moving.
Flash
On top of the EOS 3000V is a built-in E-TTL flash unit, which can pop-up automatically. The high positioned flash delivers improved red-eye reduction and is linked to the focusing points.
Shooting modes
12 shooting modes are available, with AF mode set automatically to match the shooting mode. Continuous shooting is possible at approximately 1.5 frames per second.
The camera's film transport mechanism is comfortable and quiet.

Short summary description Canon EOS 3000V CMOS Black, Silver:
This short summary of the Canon EOS 3000V CMOS Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 3000V, CMOS, 3x, 12 oz (340 g), Black, Silver

Long summary description Canon EOS 3000V CMOS Black, Silver:
This is an auto-generated long summary of Canon EOS 3000V CMOS Black, Silver based on the first three specs of the first five spec groups.

Canon EOS 3000V. Sensor type: CMOS. Optical zoom: 3x, Focal length range: 28 - 90 mm. Weight: 12 oz (340 g). Product color: Black, Silver

Picture quality
Sensor type *
CMOS
Lens system
Optical zoom *
3x
Focal length range
28 - 90 mm
Focusing
Auto focusing (AF) modes *
Continuous Auto Focus, Spot Auto Focus
Exposure
ISO sensitivity
100
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Display
Display *
LCD
Design
Product color *
Black, Silver
Battery
Battery type
CR2
Number of batteries supported
2
Weight & dimensions
Width
5.12" (130 mm)
Depth
2.52" (64 mm)
Height
3.46" (88 mm)
Weight
12 oz (340 g)
Other features
Video capability
Yes
Lens system
No
Built-in flash
Yes
Camera shutter speed
30-1/2000 s
Digital SLR
Yes