location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teka DX Isla Island Stainless steel 780 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teka Check ‘Teka’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX Isla
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAMPANA DX ISLA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421152737484
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Teka’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teka: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2022 17:10:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Teka DX Isla Island Stainless steel 780 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Island 41.3" (1050 mm) Stainless steel
  • - 780 m³/h Ducted/Recirculating
  • - Number of speeds: 3
  • - Halogen
More>>>
Short summary description Teka DX Isla Island Stainless steel 780 m³/h:
This short summary of the Teka DX Isla Island Stainless steel 780 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Teka DX Isla, 780 m³/h, Ducted/Recirculating, Island, Stainless steel, Halogen, 41.3" (1050 mm)

Long summary description Teka DX Isla Island Stainless steel 780 m³/h:
This is an auto-generated long summary of Teka DX Isla Island Stainless steel 780 m³/h based on the first three specs of the first five spec groups.

Teka DX Isla. Maximum extraction power: 780 m³/h, Type of extraction: Ducted/Recirculating. Type: Island, Product color: Stainless steel. Bulb type: Halogen. Width: 41.3" (1050 mm), Depth: 27.6" (700 mm), Height: 32.1" (815 mm)

Brand Image Article code product Stock Price from
Teka

Teka DX 90 Island Stainless steel 780 m³/h
(show image)
CAMPANA DX 90 DX 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DG2 Isla Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DG2 ISLA DG2 Isla 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DH 120 Isla Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DH 120 ISLA DH 120 Isla 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DH Isla Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DH ISLA DH Isla 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DS Isla Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DS ISLA DS Isla 0.00
(excl. VAT)
0 (incl. VAT)