location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 7130 All-in-One Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet 7130 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8389A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2023 10:02:43
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-year limitedbacked by hp customer care service and support
More>>>
HP Officejet 7130 All-in-One Printer:
The official marketing text of HP Officejet 7130 All-in-One Printer as supplied by the manufacturer

The HP Officejet 7130 combines performance, speed, quality and versatility in one compact solution. Print and copy of up to 22 ppm in black and up to 18 ppm in colour. For maximum quality when it matters, there's 4800-optimised dpi* printing.

Short summary description HP Officejet 7130 All-in-One Printer:
This short summary of the HP Officejet 7130 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet 7130 All-in-One Printer

Long summary description HP Officejet 7130 All-in-One Printer:
This is an auto-generated long summary of HP Officejet 7130 All-in-One Printer based on the first three specs of the first five spec groups.

HP Officejet 7130 All-in-One Printer

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:06:03
Uk has collected 3 expert reviews for HP Officejet 7130 All-in-One Printer and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcmag.com
Updated:
2013-08-31 01:06:03
the hp officejet 7130 all-in-one ($500 street), roughly the size and shape of a desktop copier with a front panel that would look at home on a fax machine, offers far more than you might expect from a multifunction printer. not only can it serve as your p...
100%