location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 10-Gigabit CX4 Module network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-Gigabit CX4 Module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DEM-410CX
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jun 2016
Product end of life date
Long product name D-Link 10-Gigabit CX4 Module network switch component :
The short editorial description of D-Link 10-Gigabit CX4 Module network switch component

10-Gigabit CX4 Module
More>>>
D-Link 10-Gigabit CX4 Module network switch component:
The official marketing text of D-Link 10-Gigabit CX4 Module network switch component as supplied by the manufacturer

The DEM-410CX module provides enterprises with a highly affordable, low-latency 10-Gigabit network connection on the twin-axial copper cable. Significantly lower in cost than the fiber fable, this copper cable supports distances ranging up to 15 to 20 meters, depending on wire gauge. The CX4 port module does not require any transceiver to be installed, eliminating the need for costly fiber transceivers.

The CX4 port module slides into an open slot of a D-Link Gigabit switch. The port provides a very high bandwidth of 20-Gigabit operating in the full duplex mode. It can be used to stack the switches together in a very high bandwidth stacking scheme, or to uplink them to core chassis switches. It can also be deployed to connect to servers or network storage devices with CX4 support.

The CX4 port module is thus an ideal solution for high-bandwidth network connections in high-performance computing clusters and for short distances within wiring closets.

Short summary description D-Link 10-Gigabit CX4 Module network switch component:
This short summary of the D-Link 10-Gigabit CX4 Module network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 10-Gigabit CX4 Module, 10 Gbit/s, Wired, IEEE 802.3ak, 0 - 40 °C, 10 - 70 °C, 10 - 90%

Long summary description D-Link 10-Gigabit CX4 Module network switch component:
This is an auto-generated long summary of D-Link 10-Gigabit CX4 Module network switch component based on the first three specs of the first five spec groups.

D-Link 10-Gigabit CX4 Module. Data transfer rate: 10 Gbit/s, Connectivity technology: Wired, Compliance industry standards: IEEE 802.3ak. Dimensions (WxDxH): 5.91 x 2.24 x 1.1" (150 x 57 x 28 mm), Weight: 5.86 oz (166 g). I/O ports: 1x 10-Gig CX4. Electromagnetic emissions: FCC Class A, CE, C-Tick

Features
Internal
Yes
Full duplex
Yes
Network
Data transfer rate
10 Gbit/s
Connectivity technology
Wired
Compliance industry standards
IEEE 802.3ak
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
10 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Dimensions (WxDxH)
5.91 x 2.24 x 1.1" (150 x 57 x 28 mm)
Weight
5.86 oz (166 g)
Ports & interfaces
I/O ports
1x 10-Gig CX4
Certificates
Electromagnetic emissions
FCC Class A, CE, C-Tick
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)