location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NS1631D-USB KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM switch, 16-port, PS/2, USB & serial, OSD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS1631D-USB
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Neomounts NS1631D-USB KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2
  • - 1920 x 1440 pixels
Guarantee: 3 year
Long product name Neomounts NS1631D-USB KVM switch Black :
The short editorial description of Neomounts NS1631D-USB KVM switch Black

The NS1631D-USB is a 16-port KVM switch. With this switch you can control up to 16 PC's/servers from one console
More>>>
Neomounts NS1631D-USB KVM switch Black:
The official marketing text of Neomounts NS1631D-USB KVM switch Black as supplied by the manufacturer

The NewStar KVM switch, model NS1631D-USB, allows you to control up to 16 PC's/servers from one console. The NewStar models are designed to be the most compatible, reliable, and affordable single or multi-user KVM switches available.
Connected systems are quickly switched between using fast-switch buttons, hot key commands or OSD (On Screen Display).
This KVM switch does not include cables. These can be ordered separately in various lenghts between 2-15 meters.
Its low cost, super small size, and high 1920x1440 maximum resolution display capability makes NewStar switches perfect for any application where reliability, compatibility, and faultless operation are important.

Short summary description Neomounts NS1631D-USB KVM switch Black:
This short summary of the Neomounts NS1631D-USB KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NS1631D-USB, 1920 x 1440 pixels, Black

Long summary description Neomounts NS1631D-USB KVM switch Black:
This is an auto-generated long summary of Neomounts NS1631D-USB KVM switch Black based on the first three specs of the first five spec groups.

Neomounts NS1631D-USB. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 1920 x 1440 pixels, Video bandwidth: 400 Hz. Product color: Black. Connectivity technology: Wired

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Performance
Maximum resolution *
1920 x 1440 pixels
Video bandwidth
400 Hz
Design
Product color *
Black
Other features
Connectivity technology
Wired
Ports quantity
16