location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS810+ NAS/storage server 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS810+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS810+
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Synology RackStation RS810+ NAS/storage server 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of storage drives supported: 4
  • - 1.67 GHz
  • - 1
  • - iSCSI support
Long product name Synology RackStation RS810+ NAS/storage server 1 GB :
The short editorial description of Synology RackStation RS810+ NAS/storage server 1 GB

RS810+, Dual Core 1.67GHz, 1GB, Ethernet Gigabit, 2x USB 2.0, 1x eSATA, 31.1dB, 7.1kg
More>>>
Short summary description Synology RackStation RS810+ NAS/storage server 1 GB:
This short summary of the Synology RackStation RS810+ NAS/storage server 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS810+, 1 GB

Long summary description Synology RackStation RS810+ NAS/storage server 1 GB:
This is an auto-generated long summary of Synology RackStation RS810+ NAS/storage server 1 GB based on the first three specs of the first five spec groups.

Synology RackStation RS810+. Processor frequency: 1.67 GHz. Internal memory: 1 GB

Source Testseek summary Average rating
Reviews
Updated:
2011-10-29 15:48:25
Uk has collected 1 expert review for Synology RackStation RS810+ NAS/storage server but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
DigitalReviews.net
Updated:
2011-10-29 15:48:25
We are excited to start a new series of reviews of NAS units that are rack mountable, in other words they all are 19 inch wide to be securely fitted into a cabinet. The Synology RS810+ with its expansion rack RX410 are the first units, followed by an...
Bottom line After several weeks of continued testing we can only come to one conclusion: these Synology NAS units deliver what they claim: security, speed, simplicity, scalability. The RS810+ and its RX410 extension unit are very well built for long lasting reliab...
0%
Country Distributor
United Kingdom 1 distributor(s)