location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO L1310G Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amilo L1310G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BAT:NL2-N6SUM06-L1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu AMILO L1310G Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1.5 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB
  • - AMD Radeon Xpress 200M
  • - 2 h
  • - Windows XP Home Edition
Long product name Fujitsu AMILO L1310G Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition :
The short editorial description of Fujitsu AMILO L1310G Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition

Amilo L1310G, Intel Celeron M 370 1.5GHz, 2*512MB DDR II RAM, 80GB PATA IDE, 15.4"TFT WXGA Crystalview, Muli NL WXP Home
More>>>
Fujitsu AMILO L1310G Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:
The official marketing text of Fujitsu AMILO L1310G Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition as supplied by the manufacturer

The AMILO L1310 / L1310G has been designed for users who demand performance and visual innovation to a very attractive price. Enjoy the latest in design: style and legerity combined with an innovative shape. This is a great multimedia notebook, wich offers you an extra wide 15.4" Chrystal View display (optional) for amazing sharp and detailed pictures as well as an ATI Radeon Xpress 200 graphics card. With the additional integrated WLAN, it strikes the perfect balance between mobile entertainment and wireless performance. Perfect for multimedia on the move, this AMILO has great audio, bags of memory and enables easy connection of various peripherals.

Short summary description Fujitsu AMILO L1310G Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:
This short summary of the Fujitsu AMILO L1310G Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO L1310G, Intel® Celeron® M, 1.5 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Fujitsu AMILO L1310G Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:
This is an auto-generated long summary of Fujitsu AMILO L1310G Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition based on the first three specs of the first five spec groups.

Fujitsu AMILO L1310G. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Home Edition. Weight: 6.17 lbs (2.8 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.5 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
AMD Radeon Xpress 200M
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
AC97 ALC655
Number of built-in speakers
2
Camera
Front camera
No
Optical drive
DVD+R speed
8x
DVD+RW speed
4x
DVD-R speed
8x
DVD-RW speed
4x
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
16x
Double Layer DVD write speed
2.4x
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
2 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.1" (357 mm)
Depth
10.7" (271 mm)
Height
1.56" (39.5 mm)
Weight *
6.17 lbs (2.8 kg)
Other features
Infrared data port
No
Dimensions (WxDxH)
14.1 x 10.7 x 1.56" (357 x 271 x 39.5 mm)
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 09:17:59
Uk has collected 2 expert reviews for Fujitsu AMILO L1310G Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2013-08-03 09:17:58
While the adage, "you get what you pay for" has much truth to it it most cases, it's pleasing to see that you don't have to spend a fortune to get a decent notebook. With the AMILO L1310G, Fujitsu Siemens has set out to create an affordable notebook with...
90%