location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect 50994 video cable adapter 629.9" (16 m) VGA (D-Sub) DVI-I

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50994
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50994
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2021 11:49:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect 50994 video cable adapter 629.9" (16 m) VGA (D-Sub) DVI-I
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 629.9" (16 m)
  • - VGA (D-Sub) Male
  • - DVI-I Male
Guarantee: 25 years
Long product name Microconnect 50994 video cable adapter 629.9" (16 m) VGA (D-Sub) DVI-I :
The short editorial description of Microconnect 50994 video cable adapter 629.9" (16 m) VGA (D-Sub) DVI-I

DVI-I 12+5 - VGA, M-M, 15m
More>>>
Short summary description Microconnect 50994 video cable adapter 629.9" (16 m) VGA (D-Sub) DVI-I:
This short summary of the Microconnect 50994 video cable adapter 629.9" (16 m) VGA (D-Sub) DVI-I data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect 50994, 629.9" (16 m), VGA (D-Sub), DVI-I, Male, Male

Long summary description Microconnect 50994 video cable adapter 629.9" (16 m) VGA (D-Sub) DVI-I:
This is an auto-generated long summary of Microconnect 50994 video cable adapter 629.9" (16 m) VGA (D-Sub) DVI-I based on the first three specs of the first five spec groups.

Microconnect 50994. Cable length: 629.9" (16 m), Connector 1: VGA (D-Sub), Connector 2: DVI-I

Brand Image Article code product Stock Price from
Microconnect

Microconnect VGA/DVI-I 5m 196.9" (5 m) VGA (D-Sub) Black
(show image)
50992 VGA/DVI-I 5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DVI-I/VGA 10m 393.7" (10 m) VGA (D-Sub) Black
(show image)
50993 DVI-I/VGA 10m 0.00
(excl. VAT)
0 (incl. VAT)