location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Altec Lansing FX3021 speaker set 33 W Black 2.1 channels 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing Check ‘Altec Lansing’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX3021
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX3021
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Altec Lansing’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Altec Lansing FX3021 speaker set 33 W Black 2.1 channels 4 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 33 W 2.1 channels
  • - Number of satellite speakers: 2 4 W
  • - Wired
  • - Black
More>>>
Short summary description Altec Lansing FX3021 speaker set 33 W Black 2.1 channels 4 W:
This short summary of the Altec Lansing FX3021 speaker set 33 W Black 2.1 channels 4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing FX3021, 2.1 channels, 33 W, Black, 10%, 72 dB, 4 W

Long summary description Altec Lansing FX3021 speaker set 33 W Black 2.1 channels 4 W:
This is an auto-generated long summary of Altec Lansing FX3021 speaker set 33 W Black 2.1 channels 4 W based on the first three specs of the first five spec groups.

Altec Lansing FX3021. Audio output channels: 2.1 channels, RMS rated power: 33 W, Product color: Black. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 72 dB. Satellite speakers RMS power: 4 W, Satellite speaker frequency range: 40 - 20000 Hz. Subwoofer RMS power: 28 W, Subwoofer frequency range: 50 - 180 Hz, Subwoofer impedance: 4 Ω. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:58:36
Uk has collected 22 expert reviews for Altec Lansing FX3021 speaker set 33 W Black 2.1 channels 4 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 02:57:42
Altec Lansing’s Expressionist Plus is a compact set of speakers with a subwoofer that's designed to sit on your desk rather then under it. The set's cone design, makes the spakers and subwoofer look fantastic. The bass control dial doubles as the power...
Bottom line Although they look striking, Altec Lansing’s Expressionist Classic sounds unremarkable at best, which is disappointing given its high price...
40%
digitalversus.com
Updated:
2011-07-30 02:57:50
Altec has thrown itself into a frenzy of activity after a long radio silence. The expressionist PLUS is the third set of "premium" speakers announced in the space of a few months.Industrial and conal - something a bit differentOne thing’s sure, you won...
Good Original design, Very compact, Original looking subwoofer...
Bad Sketchy, tubelike sound, On/Off button on the subwoofer, Woofer is better on the low midrange than the bass sounds...
60%
pcadvisor.co.uk
Updated:
2011-07-30 02:57:59
Product Code: FX3021 The Altec Lansing Expressionist Plus FX3021 is a 2.1 speaker system, which means it uses relatively compact left and right satellites for higher frequencies plus a larger subwoofer/amplifier component for lower frequencies. Each...
Bottom line Altec Lansing’s Expressionist Plus FX3021 gives you a 2.1 speaker system that provides pretty good performance, an impressive-for-the-money design, and some nice features. The inconveniently placed power switch and second audio input drag the system...
80%
theregister.co.uk
Updated:
2011-07-30 02:58:15
A fine all-round speaker system that comes into its own with music that requires a lighter touch, rather than outright power, and offers good definition when listening to feature films.
85%
HEXUS.net
Updated:
2016-12-29 09:52:21
Following a 2005 acquisition at the hands of Plantronics, and a major rebranding exercise in 2008, Altec Lansing remains a name synonymous with quality audio products - and perhaps rightfully so, as the Pennyslvania, U.S.-based company has been in the...
80%
techtree.com
Updated:
2011-07-30 02:57:33
The Altec Lansing FX3021, also known as the Expressionist Plus, is part of Altec Lansing's Expressionist range of multimedia speakers. We have already seen their Expressionist Bass, a pair of classy looking 2.2 speakers and the powerhouse Expressio...
Good Attractive design, compact subwoofer, great mids and high...
Bad Weak subwoofer, no remote controller, all inputs provided on back of subwoofer, satellite speakers cannot be wall mounted...
Bottom line The Altec Lansing Expressionist Plus are a pair of good-looking desktop speakers, however, the sound quality does not really complement the looks of the system. The main culprit here is the small subwoofer which cannot produce a powerful punch and most...
60%
pcworld.in
Updated:
2011-07-30 02:57:44
The new Altec Lansing expressionist PLUS FX3021 came in an attractive design that will make one’s desktop look futuristic without taking up too much space. Let's quickly hook them up and hear them out loud to know how good they are in creating sensible...
Good Attractive look, Easy to set up, Quite compact...
Bad Unexciting sound, Poor bass reproduction, Thin mids, A bit pricey...
Bottom line Distinct look and attractive design but not willing to sing out loud and clear...
66%
macworld.com
Updated:
2011-07-30 02:58:07
When part of your job is to keep up on the latest in computer audio, it’s easy to take for granted the advances in technology and design from year to year. So every once in a while it’s useful to step back and take a look at what you get for your money...
70%
appletell.com
Updated:
2011-07-30 02:58:17
Now This may not sound right, but when it comes to reviewing computer speakers, I take the same approach as I do with iPhone cases. There’s a balance to be achieved. With iPhone cases, it’s design, functionality and protection. With computer speakers...
60%
consumerelectronicsnet.com
Updated:
2011-07-30 02:58:21
Altec Lansing has just released its new 2.1 channel/subwoofer music system, the Expressionist PLUS, FX3021. Different from run of the mill computer speakers, the FX3021features dramatic piano black cone-shaped drivers and subwoofer. The systems subwo...
0%
geardiary.com
Updated:
2011-07-30 02:58:24
I was looking for a new speaker system to use in my kitchen with my laptop or mp3 player, when I came across the expressionist PLUS system from Altec Lansing. The Altec Lansing expressionist PLUS is a attractive speaker system that not only looks go...
Good Small, compact and sounds great.
Bad Gloss black looks great in pictures, but in practice is a finger print and dust magnet. These will need a wipe down once a week, for sure!...
0%
beatweek.com
Updated:
2011-07-30 02:58:28
We don’t often review speaker systems that don’t include a dock for iPhone or iPod. But at the same time we know that most iPhone and iPod users have the same (or more) content in iTunes on their computer, and most stock computer speakers leave someth...
100%
mobiletechreview.com
Updated:
2011-07-30 02:58:32
In the ever-growing market of portable speaker systems, Altec Lansing has established itself as a brand that builds good quality audio systems at affordable prices. The inMotion speaker series for iPod/iPhone are still among our favorites for their go...
90%
audioholics.com
Updated:
2011-07-30 02:58:35
Marketing drivel aside, the Expressionist PLUS system looks to be a very interesting "add on" speaker system for your next desktop purchase. At only $99, no one is expecting the moon here. The looks alone will sell a lot of systems. Altec Lansing histo...
0%
Brand Image Article code product Stock Price from
Altec Lansing

Altec Lansing VS4621 Octane 7 speaker set 28 W Black 2.1 channels 7.5 W
(show image)
VS4621 VS4621 Octane 7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)