location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-M660B toner cartridge Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-M660B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-M660B/XAX
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:41:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-M660B toner cartridge Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Color toner page yield: 5000 pages
  • - Laser printing
Long product name Samsung CLP-M660B toner cartridge Original Magenta :
The short editorial description of Samsung CLP-M660B toner cartridge Original Magenta

CLP-610ND/660N/660ND, CLX-6200FX/6200ND/6210FX/6240FX, Laser, Magenta
More>>>
Samsung CLP-M660B toner cartridge Original Magenta:
The official marketing text of Samsung CLP-M660B toner cartridge Original Magenta as supplied by the manufacturer

CLP-M660B magenta print cartridge (high yield)

Compatibility:
- CLP-610ND, CLP-660N, CLP-660ND, CLX-6200FX, CLX-6200ND, CLX-6210FX, CLX-6240FX.


Security label
All SAMSUNG supplies carry a colour changing security label to prove they are original products. 1. When the label is tilted, the colour changes from clear to cyan. 2. The embossed characters change colour between red gold and blue when viewed from different angles. 3.Verification of the embossed character is possible by feeling the texture.

Automatic toner monitoring system
Notifies customers when the toner is low or out, giving them worry-free control over printing.

Easy toner change
SAMSUNG printer cartridges are easy to change by following 3 steps. Customers can change toner conveniently without special know how. 1. Open the front cabinet. 2. Change cartridges. 3. Close cabinet.

Original quality
Original supplies enable consistent printing without reliability problems.SAMSUNG original supplies guarantee high quality pages without quality defects.

Short summary description Samsung CLP-M660B toner cartridge Original Magenta:
This short summary of the Samsung CLP-M660B toner cartridge Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-M660B, 5000 pages, Magenta

Long summary description Samsung CLP-M660B toner cartridge Original Magenta:
This is an auto-generated long summary of Samsung CLP-M660B toner cartridge Original Magenta based on the first three specs of the first five spec groups.

Samsung CLP-M660B. Color toner page yield: 5000 pages, Printing colors: Magenta

Features
Color toner page yield *
5000 pages
Type *
Original
Printing colors *
Magenta
Weight & dimensions
Package weight
3.77 lbs (1.71 kg)
Other features
Color
Yes
Package dimensions (WxDxH)
15.9 x 10.9 x 5.51" (403 x 278 x 140 mm)
Print technology
Laser printing
Country Distributor
México 1 distributor(s)