location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Laptop Privacy Screen - 15.4"/39.1cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Privacy Screen - 15.4"/39.1cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K55783WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896557838 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Limited Lifetime
Long product name Kensington Laptop Privacy Screen - 15.4"/39.1cm :
The short editorial description of Kensington Laptop Privacy Screen - 15.4"/39.1cm

Privacy and protection in one screen
More>>>
Kensington Laptop Privacy Screen - 15.4"/39.1cm:
The official marketing text of Kensington Laptop Privacy Screen - 15.4"/39.1cm as supplied by the manufacturer

Protect the sensitive information on your screen while also protecting the screen itself from scratches and damage with the Kensington Privacy Screen for 15.4 Laptops. Great for airplanes and other close quarters at preventing prying eyes from seeing what's on your laptop screen. And it's thin enough that it still allows your laptop to close and latch.

Short summary description Kensington Laptop Privacy Screen - 15.4"/39.1cm:
This short summary of the Kensington Laptop Privacy Screen - 15.4"/39.1cm data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Laptop Privacy Screen - 15.4"/39.1cm, 15.4", Laptop

Long summary description Kensington Laptop Privacy Screen - 15.4"/39.1cm:
This is an auto-generated long summary of Kensington Laptop Privacy Screen - 15.4"/39.1cm based on the first three specs of the first five spec groups.

Kensington Laptop Privacy Screen - 15.4"/39.1cm. Maximum screen size: 15.4". Suitable for: Laptop

Design
Suitable for *
Laptop
Ergonomics
Maximum screen size *
15.4"
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 14:37:58
Uk has collected 1 expert review for Kensington Laptop Privacy Screen - 15.4"/39.1cm and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Country Distributor
United Kingdom 1 distributor(s)