location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A310 Compact photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart A310 Compact Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8472A
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart A310 Compact photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - Printing colors: Cyan, Magenta
  • - USB port
Guarantee: Service and support options: Free telephone support for basic setup, installation and troubleshooting in North America, Europe and Asia Pacific during specifiedfree Web support 24 hours a day, 7 days a week at http:///supportfeatures: One-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support; plus a toll-free numberstandard statement: HP warrants to you, the end-user customer, that HP hardware, accessories, software and supplies will be free from defects in materials and workmanship after the date of purchase, for theperiod specified. HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP Photosmart A310 Compact photo printer Inkjet 4800 x 1200 DPI :
The short editorial description of HP Photosmart A310 Compact photo printer Inkjet 4800 x 1200 DPI

Photosmart A310, 32MB, 4800x1200dpi, USB 2.0 & PictBridge
More>>>
HP Photosmart A310 Compact photo printer Inkjet 4800 x 1200 DPI:
The official marketing text of HP Photosmart A310 Compact photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer

Get a head start in portable photo printing with HP Photosmart A310 Compact Photo Printer. Simply connect your PictBridge-enabled camera to the printer with a USB cable and you are ready to print. What’s more, each photo dries instantly and is water-resistant. Lightweight and compact, the built-in handle and foldable paper tray also make it easy to carry. Now you can capture and share your snapshots almost anywhere.

Short summary description HP Photosmart A310 Compact photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart A310 Compact photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A310 Compact Photo Printer, Inkjet, 4800 x 1200 DPI, Direct printing

Long summary description HP Photosmart A310 Compact photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart A310 Compact photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart A310 Compact Photo Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Time to first page (color, normal)
60 s
Features
Market positioning *
Home & office
Printing colors
Cyan, Magenta
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Maximum input capacity for cards
Up to 20 cards
Maximum output capacity
20 sheets
Maximum paper trays
1
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
Index card
Printing sizes
10 x 15 cm
Duplex print options
None
Recommended media weight
60 - 90; HP pho- papers: up - 280
Standard media sizes
A6, Hagaki, L size, panorama
Recommended media
Photo paper, index cards
Paper handling standard/input
20-sheet input tray
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1 USB, 1 PictBridge
Performance
Internal memory
32 MB
Compatible memory cards
Microdrive, MMC, SD, xD
Power
Power consumption (printing) *
27 W
Acoustic power emissions
5.5 B(A)
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Minimum processor
Intel Pentium II, PowerPC G3
Minimum RAM
128 MB
Minimum storage drive space
400 MB
Minimum system requirements
Pentium II (or equivalent), 233 MHz or higher; 64 MB RAM; 200 MB available hard disk space; SVGA 800 x 600 monitor with 16-bit color; Windows 2000, XP Home, XP Professional, XP Professional x64; 4x CD-ROM drive; USB port and USB cable (not included), Mac OS X v 10.3.9 and higher; G3 processor or compatible; 128 MB RAM; 150 MB available hard disk space for software installation; HP Memories Disc Creator Software (requires CD writer and 700 MB of hard disk space)
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
41 - 104 °F
Storage temperature (T-T)
-22 - 149 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Recommended operating temperature range (T-T)
15 - 35 °C
Weight & dimensions
Weight
3.31 lbs (1.5 kg)
Maximum dimensions (W x D x H)
8.94 x 9.06 x 6.14" (227 x 230 x 156 mm)
Packaging data
Battery included
No
Package weight
5.29 lbs (2.4 kg)
Logistics data
Pallet weight
1149.5 lbs (521.4 kg)
Number of cartons per pallet
25 pc(s)
Number of layers per pallet
8 pc(s)
Quantity per pallet
200 pc(s)
Other features
Dimensions (WxDxH)
4.8 x 4.49 x 9.8" (122 x 114 x 249 mm)
Connectivity technology
Wired
Power requirements
Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Mac compatibility
Yes
Acoustic pressure emissions
55 dB
Compatible ink types, supplies
Dye-based
Control panel
2 front-panel buttons (Power, Photo Fix)
Package dimensions (WxDxH)
10.2 x 6.69 x 8.62" (260 x 170 x 219 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 74" (1200 x 1000 x 1880 mm)
Power supply type
External power supply module, optional internal lithium ion battery (not included, sold separately)
Print quality (black, best quality)
1200 x 1200 DPI
Standard input trays
1
Technical features
HP Adaptive Lighting, HP Auto Red-eye Removal
Paper handling standard/output
20-sheet output tray
Compatible operating systems
Microsoft Windows 98 SE, Me, 2000, XP Home, XP Professional, x64 Edition Mac OS X v10.3.9 +
Automatic paper sensor
No
Camera phone
Direct photo printing from PictBridge-enabled cameras Yes
Exifprint supported
Yes, Version 2.2
Maximum input capacity (photo paper)
20 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum print length (imperial)
8 in
Maximum print length
7992.1" (203 m)
Media handling
Sheetfeed
Media size (tray 1)
4 x 6 in, 4 x 6.5 in, 4 x 8-in photo card
Media sizes supported (imperial)
4 x 6 in, 4 x 6.5 in, 4 x 8-in photo card
Media weights by paper path
60 to 90 g/m2; HP photo papers: up to 280 g/m2
Package dimensions (W x D x H)
10.2 x 6.7 x 8.6"
Package weight (imperial)
5.3 lbs
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 74"
Pallet weight (imperial)
1147.1 lbs
Photo proofsheets supported
No
Print head
1 (cyan, magenta, yellow)
Print speed (color, normal quality, 10 x 15 photo)
As fast as 105 sec As fast as 59 secs (borderless, from PC)
Printer features
Color photo printing
Product dimensions when open (LxWxD)
8.9"
Recommended media weight (imperial)
16 to 24 lb; HP photo papers: up to 75 lb
Size (imperial)
8.9"
Skew
+/- 0.006 in
Standard output capacity for cards
Up to 20 cards
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
Yes
Weight (imperial)
2.75 lb
Wireless option type
Optional, with HP bt450 Bluetooth Wireless Printer Adapter
Wireless technology
Bluetooth