location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Illuminated KB-1500 keyboard USB QWERTY White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Illuminated Keyboard KB-1500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14960
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Illuminated KB-1500 keyboard USB QWERTY White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - QWERTY
  • - White
Long product name Trust Illuminated KB-1500 keyboard USB QWERTY White :
The short editorial description of Trust Illuminated KB-1500 keyboard USB QWERTY White

Illuminated Keyboard KB-1500
More>>>
Trust Illuminated KB-1500 keyboard USB QWERTY White:
The official marketing text of Trust Illuminated KB-1500 keyboard USB QWERTY White as supplied by the manufacturer

-Low profile keyboard with compact key layout, attractive blue illuminated keys and 13 extra function keys.
-Illuminated keys providing perfect readability under limited light conditions.
-Extra function keys providing immediate access to common functions such as Internet, E-mail, Media Player and Windows.
-Flat and space saving keyboard with comfortable full-size keys, perfect to keep your desk clean and organized.
-With extra "Standby/Wake Up" function key and on-off key for blue light.
-USB connection.

Short summary description Trust Illuminated KB-1500 keyboard USB QWERTY White:
This short summary of the Trust Illuminated KB-1500 keyboard USB QWERTY White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Illuminated Keyboard KB-1500, Wired, USB, QWERTY, White

Long summary description Trust Illuminated KB-1500 keyboard USB QWERTY White:
This is an auto-generated long summary of Trust Illuminated KB-1500 keyboard USB QWERTY White based on the first three specs of the first five spec groups.

Trust Illuminated Keyboard KB-1500. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product color: White

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Design
Product color *
White
Mouse
Mouse included *
No
System requirements
Minimum system requirements
PC supporting ACPI (for power key use)
Weight & dimensions
Keyboard dimensions (WxDxH)
16.4 x 6.85 x 1.06" (416 x 174 x 27 mm)
Packaging data
Package dimensions (WxDxH)
16.9 x 1.97 x 7.68" (430 x 50 x 195 mm)
Other features
Compatible operating systems
Windows 2000, XP, Vista / MCE
Contents
Keyboard. User's guide.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:34:21
Uk has collected 1 expert review for Trust Illuminated KB-1500 keyboard USB QWERTY White and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Article code product Stock Price from
Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY
(show image)
15042 Multimedia Scroll Keyboard KB-2200 BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Calculator KB-1600 BE keyboard USB QWERTY Trust Calculator KB-1600 BE keyboard USB QWERTY
(show image)
14803 Calculator Keyboard KB-1600 BE 0.00
(excl. VAT)
0 (incl. VAT)