location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX300 S3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:RX300S3-102BN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5050 3 GHz
  • - 2 GB 2 x 1
  • - DVD-ROM
  • - Rack (2U) 600 W
Guarantee: 3 year on-site.
Long product name Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W :
The short editorial description of Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W

PRIMERGY RX300 S3, 2x Intel Xeon 5050 (3,00GHz, 2x 2MB, 667MHz), 2GB (2x 1GB FBD533 PC2-4200F ECC), 3 x HDD SAS 3GB/s 73GB 15k hot plug 3.5", CD-RW \ DVD ATAPI slimline, RAID Ctrl SAS on-board 256MB LSI, 2x Gbit Ethernet LAN
More>>>
Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W:
The official marketing text of Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W as supplied by the manufacturer

PRIMERGY RX300 S3 rack server packs the capacity of a fully-featured departmental server into a rack design only 2 U in height. It is offering the breakthrough performance features of leading edge Dual-Core Intel® Xeon® 5xxx sequence CPUs embedded in a powerful design with an 8-port SAS controller and fast PCIe links and PCI-X busses. To guarantee its high availability level, PRIMERGY RX300 S3 delivers: redundant hot-plug power supplies and fans option, Hot-pluggable hard disk drives and PCIe cards and onboard RAID. Special attention is given to secure memory data, with SDDC and memory mirroring option. The new „Cool-safe™“ technology secures optimal temperatures even at peak workloads, such ensuring longevity and extended Mean Time Between Failures.

Short summary description Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W:
This short summary of the Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S3, 3 GHz, 5050, 2 GB, DVD-ROM, 600 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S3. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: 5050. Internal memory: 2 GB, Memory layout (slots x size): 2 x 1 GB. Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
5050
Processor frequency *
3 GHz
Processor cores
2
Processor cache
4 MB
Thermal Design Power (TDP)
95 W
Processor cache type
L2
Processor front side bus
667 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
4
Processor operating modes
64-bit
FSB Parity
Yes
Bus type
FSB
Processor codename
Dempsey
Tcase
67 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
37.5 x 37.5 mm
Embedded options available
No
Number of Processing Die Transistors
376 M
CPU multiplier (bus/core ratio)
18
Processing Die size
162 mm²
Processor system type
DP
Processor core voltage (AC)
1.25 - 1.40 V
Processor series
Intel Xeon 5000 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
32 GB
Storage
HDD capacity
219 GB
RAID levels
1, 5, 10, 50
Optical drive type *
DVD-ROM
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (2U)
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft: Windows 2000 Advanced Server; Server VMware: Infrastructure 3 SUSE: Enterprise Server 9, 10 (x86 / EM64T) Red Hat: Enterprise Linux 3 and 4 for X86 / EM64T
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27210
Power
Power supply *
600 W
Weight & dimensions
Width
19" (483 mm)
Depth
30.9" (785 mm)
Height
3.39" (86 mm)
Weight
55.1 lbs (25 kg)
Other features
Storage drive controller
SAS 3Gb/s
Dimensions (WxDxH)
19 x 30.9 x 3.39" (483 x 785 x 86 mm)
Storage drive type
Hot plug 3.5"
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:48
Uk has collected 2 expert reviews for Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5050 3 GHz 2 GB 600 W and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
alphr.com
Updated:
2016-11-14 20:17:48
Fujitsu Siemens delivers a Xeon 5100 processor in a well-built and highly specified rack server Fujitsu Siemens has traditionally preferred to follow the pack rather than lead with new server technology. But its latest Primergy servers signal a dramat...
83%
v3.co.uk
Updated:
2016-11-14 20:17:48
This Fujitsu Siemens 2U rack server offers a truly remarkable specification for the price...
100%