location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX200 S2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:PYEDTX2-1BN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3 GHz
  • - 1 GB DDR-SDRAM 2 x 0.5
  • - DVD-ROM
  • - Tower 600 W
Guarantee: 2 year on-site NL / 3 year on-site BELUX.
Long product name Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W :
The short editorial description of Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W

PRIMERGY TX 200 S2, Intel Xeon (3,0GHz, 2MB, 800MHz), 2x 512MB DDR-RAM PC2700 ECC, no HD, DVD-ROM ATAPI
More>>>
Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W:
The official marketing text of Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W as supplied by the manufacturer

A failsafe platform for your application stacks, the TX200 S2 is a tower server with standard features such as disk mirroring, hot-plug disks, hot-spare memory, Chipkill, and the innovative “cool-safe” air flow system design that supports next-generation processor technology. Options include extended RAID functionality, clustering alternatives and redundant power supplies and fans, and that means there are choices when it comes to security. The upshot is a reliable solution for today’s business.

Short summary description Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W:
This short summary of the Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX200 S2, 3 GHz, 1 GB, DDR-SDRAM, DVD-ROM, 600 W, Tower

Long summary description Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX200 S2. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Tower

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7320
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
12 GB
Storage
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
3
PS/2 ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft Small Business Server 2003 Stand./Premium Edition* Microsoft: Windows 2000 Advanced Server; Server Novell: NetWare 6.5 SCO: UnixWare 7.1.4; Open Server 5.0.7 SUSE: Enterprise Server 8 for x86, 9 and 10 x86 / EM64T SUSE: Linux 9.2, 9.3 for X86 Red Hat: Enterprise Linux 2.1; 3 and 4 for X86 / EM64T
Power
Power requirements
100 - 240 VAC, 50/60 Hz
Power supply *
600 W
Weight & dimensions
Width
11.3" (286 mm)
Depth
30.5" (775 mm)
Height
18.6" (473 mm)
Weight
55.1 lbs (25 kg)
Other features
Dimensions (WxDxH)
11.3 x 30.5 x 18.6" (286 x 775 x 473 mm)
Graphics card
Rage XL