location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 300m/240GB Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 300m/240GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32637
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:09:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iomega NAS 300m/240GB Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - Intel® Celeron® 2 GHz
  • - 0.25
Guarantee: 3 years.
Long product name Iomega NAS 300m/240GB Rack (1U) :
The short editorial description of Iomega NAS 300m/240GB Rack (1U)

NAS A305M 240GB (WINDOWS POWERED)
More>>>
Iomega NAS 300m/240GB Rack (1U):
The official marketing text of Iomega NAS 300m/240GB Rack (1U) as supplied by the manufacturer

Perfectly sized for your small business or workgroup environment, the Iomega NAS 300m/240GB storage server delivers 240GB of RAID-redundant network storage and outstanding performance while easily integrating into your existing network infrastructures - and it's priced affordably too!

Your network can have:

240GB of storage you already know how to use with a Windows® Powered OS
easy installation with plug-and-play connectivity
the best data protection and data storage for your dollar

How Can I...
Add affordable storage to my workgroup?
Your workgroups, remote sites and intense graphics users all need affordable, accessible storage for file sharing and storage. Iomega NAS servers allow you and your diverse workgroups (Windows®, Mac®, Unix, and more) to do just that. High-end graphics, CAD/CAM operators and others can store valuable images on redundant Iomega NAS servers or simply use it as a scratch disk. And, user management rights can quickly be established so data stays safe and protected.

Use my NAS server as an interim backup for tape?
Backing up to a tape drive can often extend beyond the window of time available each night, causing you delays – and since only one server can back up to a tape device at a time, those delays can be considerable. But there is a better way! Use your Iomega NAS server as an interim or near-line solution to save you valuable time. With NAS, multiple servers can write to a dedicated NAS device simultaneously (and many times quicker than writing to tape), so it doesn’t matter if the tape drive takes all night to backup from the NAS server. Plus, this solution adds another point of failure/protection to your network, and restoration of files from a NAS device is extremely easy and efficient.

Short summary description Iomega NAS 300m/240GB Rack (1U):
This short summary of the Iomega NAS 300m/240GB Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS 300m/240GB, Rack (1U), Intel® Celeron®

Long summary description Iomega NAS 300m/240GB Rack (1U):
This is an auto-generated long summary of Iomega NAS 300m/240GB Rack (1U) based on the first three specs of the first five spec groups.

Iomega NAS 300m/240GB. Storage drive capacity: 240 GB, HDD speed: 7200 RPM, RAID levels: 1, 5. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 0.25 GB. Chassis type: Rack (1U). Dimensions (WxDxH): 7.64 x 21.3 x 22.8" (194 x 540 x 580 mm)

Storage
Storage drive capacity *
240 GB
HDD speed
7200 RPM
RAID levels
1, 5
Processor
Processor family *
Intel® Celeron®
Processor frequency *
2 GHz
Number of processors installed
1
Memory
Internal memory *
0.25 GB
Design
Chassis type *
Rack (1U)
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Storage temperature (T-T)
-10 - 60 °C
Other features
Dimensions (WxDxH)
7.64 x 21.3 x 22.8" (194 x 540 x 580 mm)
Brand Image Article code product Stock Price from
Iomega NAS 400e Storage Expansion Array - 1.0 TB Iomega NAS 400e Storage Expansion Array - 1.0 TB
(show image)
33409 NAS 400e Storage Expansion Array - 1.0 TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)