location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1320DN/KL3 + 2 x PF-100 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1320DN/KL3 + 2 x PF-100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-1320DN/KL3/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-1320DN/KL3 + 2 x PF-100 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 360 MHz
Guarantee: 3 Years
Long product name KYOCERA FS-1320DN/KL3 + 2 x PF-100 1200 x 1200 DPI A4 :
The short editorial description of KYOCERA FS-1320DN/KL3 + 2 x PF-100 1200 x 1200 DPI A4

FS-1320DN/KL3, ECOSYS Laser, Mono, Duplex, 35ppm, 1200dpi, 250-sheet, LGL/A4, USB 2.0, Fast Ethernet, 32MB RAM, 12 kg, Black/White, KYOLife 3 Years + 2 x PF-100, 60-120g/m2, A4/A5/B5, LTR, LGL
More>>>
KYOCERA FS-1320DN/KL3 + 2 x PF-100 1200 x 1200 DPI A4:
The official marketing text of KYOCERA FS-1320DN/KL3 + 2 x PF-100 1200 x 1200 DPI A4 as supplied by the manufacturer

FS-1320DN/KL3
Designed to handle print volumes of demanding individual users, the FS-1320D is a compact and very quiet desktop printer you always can count on. with its excellent noise level regulation this robust and highly reliable personal printer fits in every business environment. Fast and efficient, the FS-1320D comes with duplex functionality for double-sided printing, making this professional device even more economical.

LED control panel makes operation easy.

By printing in half-speed mode you can reduce the noise level and enjoy the benefit of silent operation.

- Up to 35 pages per minute in A4;
- Standard duplex functionality for double-sided printing;
- Max. paper capacity of up to 800 sheets;
- PowerPC 405F5 / 360 MHZ, up to 544 MB RAM;
- Compact design, robust and dependable;
- Highly reliable thanks to long-life components;
- Noise level regulation;
- Exceptionally low printing costs.

Short summary description KYOCERA FS-1320DN/KL3 + 2 x PF-100 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-1320DN/KL3 + 2 x PF-100 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1320DN/KL3 + 2 x PF-100, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing

Long summary description KYOCERA FS-1320DN/KL3 + 2 x PF-100 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-1320DN/KL3 + 2 x PF-100 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1320DN/KL3 + 2 x PF-100. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
19 s
Time to first page (black, normal)
7 s
Economical printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
2800
Printing colors *
Black
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 220 g/m²
Media weight (tray 1)
60 - 120 g/m2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
32 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
405F5
Processor frequency
360 MHz
Sound pressure level (printing)
30 dB
Sound power level (standby)
55 dB
Power
Power consumption (printing) *
544 W
Power consumption (standby)
7.2 W
Weight & dimensions
Weight
26.5 lbs (12 kg)
Dimensions (WxDxH)
14.8 x 15.5 x 9.84" (375 x 393 x 250 mm)
Other features
Power supply type
AC
Mac compatibility
Yes
Standard media sizes
105 x 148 mm - 215.9 x 297 mm 70 x 148 mm - 215.9 x 356 mm
Power requirements
220 - 240V, 50/60Hz
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Networking features
Fast Ethernet
Toner cartridge
TK-170
Control panel
LED
Safety
GS, TÜV, CE
Compatible operating systems
Mac OS X v.10.2+ Windows Linux Unix
Emulations
PCL6/PCL5e (PJL), KPDL 3 (PostScript 3) w/ AES, IBM X24E, Epson LQ-850, Diablo 630
Fonts included
Yes
Stand-by LED
Yes
Supported media weight(s)
60 - 105 g/m²
Media thickness
0.11 mm