location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lounge'n'LOOK DeskCam
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLLDESKCAM
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2020 16:58:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.3 MP 1280 x 960 pixels 30 fps
  • - Built-in microphone
  • - Black
Guarantee: 5 years
Long product name Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black :
The short editorial description of Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black

Lounge’n’LOOK DeskCam
More>>>
Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black:
The official marketing text of Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black as supplied by the manufacturer

High quality webcam with microphone.
With the Conceptronic Lounge’n’LOOK Deskcam webcam you can chat, videoconference, communicate and share special moments with anyone through the Internet! This high quality 1.3 megapixel webcam brings you just one step away from friends, family or business. The Eybelink Deskcam has a built in microphone and is compatible with all messenger & chat applications.

Short summary description Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black:
This short summary of the Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Lounge'n'LOOK DeskCam, 1.3 MP, 1280 x 960 pixels, 30 fps, Black, CD-ROM, 1.2 GHz

Long summary description Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black:
This is an auto-generated long summary of Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black based on the first three specs of the first five spec groups.

Conceptronic Lounge'n'LOOK DeskCam. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 960 pixels, Maximum frame rate: 30 fps. Product color: Black. Minimum system requirements: CD-ROM. Minimum processor: 1.2 GHz

Performance
Megapixel *
1.3 MP
Maximum video resolution *
1280 x 960 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Product color *
Black
Design
USB powered
Yes
System requirements
Minimum system requirements
CD-ROM
Other features
Minimum processor
1.2 GHz
Color
Yes
Brand Image Article code product Stock Price from
Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black Conceptronic AMDIS02B webcam 5 MP 2592 x 1944 pixels USB 2.0 Black
(show image)
100752707101 AMDIS 2K Super HD Autofocus Webcam with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic AMDIS webcam 2 MP 1920 x 1080 pixels USB 2.0 Black Conceptronic AMDIS webcam 2 MP 1920 x 1080 pixels USB 2.0 Black
(show image)
100752507 AMDIS 1080P Full HD Webcam with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Lounge'n'LOOK Flexcam webcam 1.3 MP 1280 x 960 pixels Conceptronic Lounge'n'LOOK Flexcam webcam 1.3 MP 1280 x 960 pixels
(show image)
CLLFLEXCAM Lounge'n'LOOK Flexcam 0.00
(excl. VAT)
0 (incl. VAT)