location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 20" 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP202W, 20", 1680x1050 16.2 million colours
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.L2C72.GBE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 20" 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20"
  • - 1680 x 1050 pixels
  • - 8 ms 300 cd/m² 600:1
Long product name BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 20" 1680 x 1050 pixels Black :
The short editorial description of BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 20" 1680 x 1050 pixels Black

FP202W, 20", 1680x1050 16.2 million colours
More>>>
BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 20" 1680 x 1050 pixels Black:
The official marketing text of BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 20" 1680 x 1050 pixels Black as supplied by the manufacturer

Maximize Enjoyment!
Playing games and viewing family photos are more fun than ever on the BenQ FP202W 20” LCD monitor. With its wide-screen design, you can display multiple images or even two A4 pages of text side by side. The first 20” LCD monitor with an 8ms response time for more fluid video, the FP202W also offers high resolutions and SenseyeTM technology to enhance image quality. And hotkey switching between digital and analog input modes makes this a versatile and easy-to-use monitor that will maximize your enjoyment of a digital lifestyle.

Large viewable area
The FP202W’s wide-screen design provides more than 43 centimeters of screen width, allowing you to display and comfortably read two pages of text side by side.

At the same time, the format preserves the display of content such as wide format notebook, DVD movies and games in their original glory without cropping or compression.

Ultra-fast 8ms response time
The world’s first 20” monitor to deliver an ultra-fast 8ms response time, the FP202W offers a superior gaming or movie viewing experience with its fluid video. Even fast-moving action scenes play back flawlessly with no ghosting or other visual defects.

Great picture quality
With support for resolutions up to 1680 x 1050 (WSXGA+), the FP202W delivers a crisp, crystal-clear screen image, further enhanced by Senseye™ Technology for ultra-realistic picture quality. And 600:1 contrast ratio ensures vivid color and exquisitely rendered details.

Elegant design
With its clean, refreshingly simple looks, the FP202W complements any home or office décor, while the narrow bezel saves spaces and keeps the focus on the content displayed on-screen.

The function keys, too, show the attention to detail lavished on this LCD monitor, with a visually appealing interface that is also extremely intuitive to use, including a hotkey that allows instant switching between analog and digital signal inputs.

Short summary description BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 20" 1680 x 1050 pixels Black:
This short summary of the BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 20" 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ FP202W, 20", 1680x1050 16.2 million colours, 20", 1680 x 1050 pixels, LCD, 8 ms, Black

Long summary description BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 20" 1680 x 1050 pixels Black:
This is an auto-generated long summary of BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 20" 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

BenQ FP202W, 20", 1680x1050 16.2 million colours. Display diagonal: 20", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Display
Display diagonal *
20"
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.258
Horizontal scan range
81
Vertical scan range
76
Design
Product color *
Black
Ports & interfaces
I/O ports
D-Sub/DVI-D
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Plug and Play
No
Weight & dimensions
Width (without stand)
18.9" (479.6 mm)
Depth (without stand)
6.69" (169.9 mm)
Height (without stand)
15.6" (396.7 mm)
Weight (without stand)
12.6 lbs (5.7 kg)
Other features
Display
LCD
TV tuner integrated
No
Display viewable area (HxV)
17.1 x 10.7" (433.4 x 270.9 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:51:04
Uk has collected 17 expert reviews for BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 50.8 cm (20") 1680 x 1050 pixels Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-10 01:51:03
It features both analogue and digital visual interface (DVI) connectors, but little else in terms of extras. And, although the BenQ FP202W V3s cost may be attractive, the images onscreen suffer from very limited viewing angles, and the displayed tex...
Bottom line The BenQ FP202W V3 is a decent, affordable, 20in widescreen LCD. But with its oversharpened text, limited viewing angle, and frustrating-to-use on-screen menu system, you may find a better deal elsewhere. James Galbraith, Macworld.com Lowest online pr...
70%
techradar.com
Updated:
2011-08-10 01:51:03
BenQ will be thanking goodness for minor mercies. You see, we are sophisticated, discerning aficionados of the finer points of flat panelry. If looks and on-paper specifications alone were judge and jury of our panel proselytising, the FP202W would be...
Good Good value for money...
Bad Poor contrast...
Bottom line BenQ will be thanking goodness for minor mercies. You see, we are sophisticated, discerning aficionados of the finer points of flat panelry. If looks and on-paper specifications alone were judge and jury of our panel proselytising, the FP202W would be...
80%
itreviews.com
Updated:
2011-08-10 01:51:03
20-inch widescreen LCD monitor: The BenQ FP202W is a 20-inch widescreen TFT display with a resolution of 1,680 x 1,050 pixels, and while its quite cheap that doesnt necessarily mean that its good value. Once youve clipped the rectangular base...
0%
expertreviews.co.uk
Updated:
2011-08-10 01:51:03
BenQs FP202W promises great things with its impressive 20in screen, but is let down by its picture quality. The neatly tailored FP202W is impressively-sized, but is let down by its image quality. The BenQs subdued dark blue exterior clearly doesnt...
60%
digitalartsonline.co.uk
Updated:
2011-08-10 01:51:04
The price of 20-inch LCD monitors has tumbled over the last few years, which is great for creatives who need the 1,600-x-1,200 resolution (or 1,680-x-1,050 for widescreen models) to make the most of their applications. BenQ’s PF202W is the lowest pr...
60%
macworld.com
Updated:
2011-08-10 01:51:03
SummaryPros: Affordable; wide screen. Cons: No height adjustment; limited viewing angle; text appears oversharpened; difficult-to-use on-screen menu system. Price as rated: $285 Best Current Price: $187.31 (via MacBuy) Company: BenQ, www.benq.com...
60%
game-boyz.com
Updated:
2011-08-10 01:51:03
I recently had the pleasure of reviewing the BenQ 202W 20 inch gaming and home entertainment LCD monitor. LCD monitors have come a long way in the last several years. Initially, LCD monitors had a hard time staying on track with their CRT cousins, but...
0%
ign.com
Updated:
2011-08-10 01:51:03
0%
maximumpc.com
Updated:
2011-08-10 01:51:03
Like Envision’s entry, BenQ’s FP202W is bargain-priced at $550, and it suffers some of the same issues as that monitor. The FP202W is hobbled by limited ergonomic options (offering only a forward and backward tilt) and a bare-bones feature set. Like th...
40%
v3.co.uk
Updated:
2011-08-10 01:51:04
A basic specification, but good image quality and 8ms response time...
60%
trustedreviews.com
Updated:
2011-08-10 01:51:04
There's no doubt that widescreen has become the preferred aspect ratio for TVs, driven primarily by the introduction of anamorphic DVD movies a few years back. With the subsequent introduction of widescreen TV broadcasts, it's unlikely that anyone will be...
Bottom line The FP202W is an impressive screen for gamers, while maintaining 8-bit colour support for image editing and other colour sensitive work. Unfortunately, if you can live without having such a low response rate, there are cheaper and better featured 20in wid...
70%
Brand Image Article code product Stock Price from
BenQ FP93G computer monitor 19" 1280 x 1024 pixels Black BenQ FP93G computer monitor 19" 1280 x 1024 pixels Black
(show image)
9J.L2E72.ASE FP93G 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours computer monitor 19" 1280 x 1024 pixels BenQ FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours computer monitor 19" 1280 x 1024 pixels
(show image)
9J.L2C72.ASE FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 17" 1280 x 1024 pixels BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 17" 1280 x 1024 pixels
(show image)
9J.L2M72.BSE FP73G, 17", 1280x1024 (SXGA), 16.2 million colours 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)