location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grab'n'GO Multi Connect 3.5” Harddisk Box
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHD3CU show
Show alternative article codes used in the online market place
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2020 15:12:48
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5" :
The short editorial description of Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5"

Grab'n'GO Multi Connect 3.5” Harddisk Box
More>>>
Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5":
The official marketing text of Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5" as supplied by the manufacturer

Easily add extra storage and USB devices to your PC or notebook
This Multi Connect is a multifunctional storage device that brings you an external hard disk, all-in-one card reader and a 2 ports USB 2.0 hub in one sleek casing! The all-in-one card reader allows you to read/ write all data from your flash memory cards and copy it to your hard disk and vice versa. With the USB hub you can connect extra USB devices, like a mouse, keyboard webcam or printer. The hard disk box is perfect for transferring data, making backups or use it as a 2nd hard disk.

Features:
- USB 2.0 480Mbps data speed.
- Compatible with all 3.5 inch IDE hard disk (see website for supported formats).
- All-in-one card reader for most used flash cards (CF, MD, SD, MMC, SM, and MS family cards).

Short summary description Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5":
This short summary of the Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box, 3.5", Black

Long summary description Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5":
This is an auto-generated long summary of Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5" based on the first three specs of the first five spec groups.

Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box. Storage drive size: 3.5". Product color: Black

Storage
Storage drive size *
3.5"
Ports & interfaces
USB 2.0 ports quantity
2
Interface
USB 2.0
Design
Product color *
Black
Packaging content
Bundled software
Yes
Other features
Compatible operating systems
Windows 98SE/Me/2000/XP
Brand Image Article code product Stock Price from
Conceptronic Grab’n’GO Network Hard Disk Box Black 3.5" Conceptronic Grab’n’GO Network Hard Disk Box Black 3.5"
(show image)
CHD3LAN Grab’n’GO Network Hard Disk Box 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point Box Black 2.5" Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point Box Black 2.5"
(show image)
CHD2WLANU Grab'n'GO 2.5" Wireless Hard Disk & Access Point Box 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab‘n Go 3.5” Hard Disk Box Black Conceptronic Grab‘n Go 3.5” Hard Disk Box Black
(show image)
C05-200 Grab‘n Go 3.5” Hard Disk Box 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB 2.0 & Firewire Harddisk Box 3.5" Black 3.5" Conceptronic USB 2.0 & Firewire Harddisk Box 3.5" Black 3.5"
(show image)
CHD3FWU USB 2.0 & Firewire Harddisk Box 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB 2.0 Storage Box 5.25” Conceptronic USB 2.0 Storage Box 5.25”
(show image)
CIDE525U USB 2.0 Storage Box 5.25” 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB 2.0 Hard Disk Box 3.5" Black 3.5" Conceptronic USB 2.0 Hard Disk Box 3.5" Black 3.5"
(show image)
CHD3U USB 2.0 Hard Disk Box 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic External USB 2.0 Hard Disk Box Silver 2.5" Conceptronic External USB 2.0 Hard Disk Box Silver 2.5"
(show image)
CHD2U External USB 2.0 Hard Disk Box 0.00
(excl. VAT)
0 (incl. VAT)