HPE logo

HPE Data Protector Express Media Server 3 Package SW Support 3 year(s)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38517
Info modified on:
14 Mar 2024, 19:49:52
Long product name HPE Data Protector Express Media Server 3 Package SW Support 3 year(s):

HP 3y DPX Media Svr 3pk SW Support - DPX Media Server 3pk SW - 3y SW Technical support for Storage - 9x5 - 2 hr offsite response excl HP hol - SW Product Updates - LTU/Copy when avail

Short summary description HPE Data Protector Express Media Server 3 Package SW Support 3 year(s):

HPE Data Protector Express Media Server 3 Package SW Support, 3 year(s)

Long summary description HPE Data Protector Express Media Server 3 Package SW Support 3 year(s):

HPE Data Protector Express Media Server 3 Package SW Support. Number of years: 3 year(s)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.