location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 620n print server Internal Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
620n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
620n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7934A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160279466 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:52:59
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Jul 2007
Product end of life date
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Jetdirect 620n print server Internal Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Internal memory: 16 MB Flash memory: 4 MB
  • - Ethernet LAN IEEE 802.3
  • - TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP, Auto-IP, Apple Bonjour Compatible (Mac OS 10.2.4 +)
  • - Ethernet LAN (RJ-45) ports: 1
Guarantee: 1 year limited hardwarereturn to HP
Long product name HP Jetdirect 620n print server Internal Ethernet LAN :
The short editorial description of HP Jetdirect 620n print server Internal Ethernet LAN

JETDIRECT 620N PRINT SVR EIO DISC PROD RPLCMNT PRT SEE NOTES
More>>>
Short summary description HP Jetdirect 620n print server Internal Ethernet LAN:
This short summary of the HP Jetdirect 620n print server Internal Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 620n, 16 MB, 4 MB, Ethernet LAN, IEEE 802.3, 10,100 Mbit/s, TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS,...

Long summary description HP Jetdirect 620n print server Internal Ethernet LAN:
This is an auto-generated long summary of HP Jetdirect 620n print server Internal Ethernet LAN based on the first three specs of the first five spec groups.

HP Jetdirect 620n. Internal memory: 16 MB, Flash memory: 4 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS,.... Power supply: 2 W. Other operating systems supported: Novell NetWare 3.x

Features
Internal *
Yes
Memory
Internal memory
16 MB
Flash memory
4 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3
Ethernet LAN data rates
10, 100 Mbit/s
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP, Auto-IP, Apple Bonjour Compatible (Mac OS 10.2.4 +)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power supply
2 W
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Novell NetWare 3.x
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)