location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dr. Bott MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs KVM switch Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dr. Bott Check ‘Dr. Bott’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11402
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Dr. Bott’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dr. Bott: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:05:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dr. Bott MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs KVM switch Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
Long product name Dr. Bott MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs KVM switch Silver :
The short editorial description of Dr. Bott MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs KVM switch Silver

MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs
More>>>
Short summary description Dr. Bott MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs KVM switch Silver:
This short summary of the Dr. Bott MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs KVM switch Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dr. Bott MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs, Silver

Long summary description Dr. Bott MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs KVM switch Silver:
This is an auto-generated long summary of Dr. Bott MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs KVM switch Silver based on the first three specs of the first five spec groups.

Dr. Bott MoniSwitch4/USB-04, share keyboard & monitor for 4 Macs. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Number of users: 1 user(s). Product color: Silver, Cable length: 78.7" (2 m). Connectivity technology: Wired, Dimensions (WxDxH): 3.15 x 6.69 x 5.91" (80 x 170 x 150 mm), Compatibility: G3s, G4s, PCs

Brand Image Article code product Stock Price from
Dr. Bott

Dr. Bott MoniSwitch2/ADB, KVM-switch 2 ADB-Macs KVM switch Gray
(show image)
11400 MoniSwitch2/ADB, KVM-switch 2 ADB-Macs 0.00
(excl. VAT)
0 (incl. VAT)
Dr. Bott

Dr. Bott MoniSwitch4/ADB, KVM-switch 4 ADB-Macs KVM switch Gray
(show image)
11399 MoniSwitch4/ADB, KVM-switch 4 ADB-Macs 0.00
(excl. VAT)
0 (incl. VAT)
Dr. Bott

Dr. Bott MoniSwitch2/USB KVM-S 2 computers KVM switch Silver
(show image)
11392 MoniSwitch2/USB KVM-S 2 computers 0.00
(excl. VAT)
0 (incl. VAT)