location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ADSL2/+ modem 24576 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL2/+ Modem
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-320T/EU show
Show alternative article codes used in the online market place
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link ADSL2/+ modem 24576 Kbit/s :
The short editorial description of D-Link ADSL2/+ modem 24576 Kbit/s

ADSL2/+ Modem
More>>>
D-Link ADSL2/+ modem 24576 Kbit/s:
The official marketing text of D-Link ADSL2/+ modem 24576 Kbit/s as supplied by the manufacturer

If you deploy the DSL-320T Modem in your home or office, you will be able to access the Internet via a broadband connection based on ADSL, ADSL2 or ADSL2+.
This will allow you to either put a single computer online or connect a broadband router for use by several computers, for a minimal investment.

The DSL-320T ADSL2/+ modem is a high-speed broadband modem for home and office use. Featuring the latest ADSL2/+ standards, this modem provides speeds of up to 24Mbps downstream and 1Mbps upstream (ADSL2+), or 12Mbps downstream and 1Mbps upstream (ADSL2). The modem auto-negotiates the best modulation scheme, using the G.hs (handshake) protocol.

The DSL-320T ADSL2/+ modem support "always on" connections to eliminate dial-up wait time and busy signals. Web surfing and your e-mail are instantly available, any time. Like any ADSL modem, it lets you access the Internet using your existing phone lines, without interfering with your voice phone service. You can talk on the phone and surf the net at the same time. Along with instant connectivity, you can surf the Internet at very high speeds.

With high-speed connections (depending on the rate that you subscribe with your Internet service provider), you won't have to wait for downloads of graphic-intensive web pages. These speeds are also ideal for on-line audio/video streams, Internet games, VoIP phone communication applications and transfers of large files over the Internet.

Installation is quick and simple. You connect the modem to any PC with an available Ethernet port, or to a router to share high-speed Internet access with a group of users at home or the office.

Short summary description D-Link ADSL2/+ modem 24576 Kbit/s:
This short summary of the D-Link ADSL2/+ modem 24576 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ADSL2/+ Modem, 24576 Kbit/s, 1 Mbit/s, 0 - 40 °C, 5 - 95%, 5.59 x 4.25 x 1.22" (142 x 108 x 31 mm)

Long summary description D-Link ADSL2/+ modem 24576 Kbit/s:
This is an auto-generated long summary of D-Link ADSL2/+ modem 24576 Kbit/s based on the first three specs of the first five spec groups.

D-Link ADSL2/+ Modem. Modem speed: 24576 Kbit/s. Upstream data rate: 1 Mbit/s. Dimensions (WxDxH): 5.59 x 4.25 x 1.22" (142 x 108 x 31 mm)

Modem
Modem speed
24576 Kbit/s
Data transmission
Upstream data rate
1 Mbit/s
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
5.59 x 4.25 x 1.22" (142 x 108 x 31 mm)
Country Distributor
United Kingdom 1 distributor(s)