Canon logo

Canon imagePROGRAF iPF600 large format printer Color 1200 x 1200 DPI 448 x 1608 mm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93139
Info modified on:
21 Oct 2022, 10:14:32
Long product name Canon imagePROGRAF iPF600 large format printer Color 1200 x 1200 DPI 448 x 1608 mm:

imagePROGRAF, 1200 dpi, 6 colours

Canon imagePROGRAF iPF600 large format printer Color 1200 x 1200 DPI 448 x 1608 mm:

Designed for the exacting needs of CAD / GIS applications, the imagePROGRAF 600 is a welcome addition to your business. With vivid colours and precise line rendering, it's a quality solution for A1+ production.

Features:
-Reactive ink system for 1200 dpi prints on 24" (A1+) media
-High productivity
-High media flexibility
-Versatile -4 media paths
-Rich software plug-ins with PosterArtist included
-Desktop operation
-High-performance cutter incorporated

Designed to meet the exacting needs of CAD and GIS applications, the imagePROGRAF 600 (iPF600) is a welcome addition to your business. Featuring vivid colours and precise line and text, it's a dependable solution for A1+ production where quality and productivity matters.

Optimal image quality
The iPF600 incorporates Canon's new 5 colour dye-and-pigment reactive ink system for optimal results in your business. A new one-inch dual print head gives reproduction of 1200 dpi, a 4 Pl droplet size and an impressive total of 15,360 nozzles. The reactive ink system ensures it's adaptable across different applications with vivid colour reproduction, solid image consistency and high quality text with less bleeding.

Ideal for CAD/GIS or general office use
Optimal print quality makes the iPF600 great for a variety of applications:Sharper, thinner lines and high black density for CAD plan productionGreat colour output with brilliant text for general office useSuperb signs and posters with vivid colours and solid image consistency

Flexible media handling
You can work with a wide variety of media types. Plain paper, CAD, recycled, glossy, proofing, synthetic, poster, fine art, sign media – they're all handled effortlessly with the iPF600.

Productive performance
Connection is either via the latest-generation, high-speed USB 2.0 interface, or Ethernet. Combined with the new print head and reactive system, you can expect superb production at twice the level of some competitor devices.
In fact the cassette media-feeding system enables new sheets to be fed prior to the previous sheet being ejected, so the device is perfectly at home when used as a powerful colour office printer.

The integrated cutting device won't let you down either and keeps on performing for years to come, without ever needing replacement.

Capable and easy-to-use
Simple desktop set-up means you'll be up and running with the iPF600 in no time. A rich set off software application plug-ins are incorporated and PosterArtist enables you to produce head-turning posters - with no experience whatsoever!

The iPF600 also incorporates 4 media paths – a roll, cassette and two manual - and automatic switching of roll media for additional convenience. And unlike some large format devices, it's compact and quiet – so it's the output not the noise that gets you noticed.

Short summary description Canon imagePROGRAF iPF600 large format printer Color 1200 x 1200 DPI 448 x 1608 mm:

Canon imagePROGRAF iPF600, 1200 x 1200 DPI, 448 x 1608 mm, 0.07-1.5 mm, 203.2-610mm, USB Type-A, CB

Long summary description Canon imagePROGRAF iPF600 large format printer Color 1200 x 1200 DPI 448 x 1608 mm:

Canon imagePROGRAF iPF600. Maximum resolution: 1200 x 1200 DPI. Maximum print size: 448 x 1608 mm, Media thickness: 0.07-1.5 mm, Maximum media width: 203.2-610mm. USB connector: USB Type-A. Certification: CB. Power requirements: AC 100-240V (50/60Hz)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.