location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core E6300 processor 1.86 GHz 2 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2 Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80557E6300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037007061 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:19:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Intel Core E6300 processor 1.86 GHz 2 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo E6300 1.86 GHz
  • - 2 MB L2 LGA 775 (Socket T)
  • - Processor cores: 2 65 nm 64-bit 65 W
  • - Box Cooler included
Long product name Intel Core E6300 processor 1.86 GHz 2 MB L2 Box :
The short editorial description of Intel Core E6300 processor 1.86 GHz 2 MB L2 Box

Intel® Core™2 Duo Processor E6300 (2M Cache, 1.86 GHz, 1066 MHz FSB)
More>>>
Short summary description Intel Core E6300 processor 1.86 GHz 2 MB L2 Box:
This short summary of the Intel Core E6300 processor 1.86 GHz 2 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core E6300, Intel® Core™2 Duo, LGA 775 (Socket T), 65 nm, Intel, E6300, 1.86 GHz

Long summary description Intel Core E6300 processor 1.86 GHz 2 MB L2 Box:
This is an auto-generated long summary of Intel Core E6300 processor 1.86 GHz 2 MB L2 Box based on the first three specs of the first five spec groups.

Intel Core E6300. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 167 M, Processing Die size: 111 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Intel® Virtualization Technology (Intel® VT): VT-x, Compatibility: Intel X38ML, BSHBBL, S3200SHV, S3210SHLX, S3210SHLC, SR1530HSH, SR1530SH, Cache memory: 2 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 16:55:58
Uk has collected 18 expert reviews for Intel Core E6300 processor 1.86 GHz 2 MB L2 Box and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-07-31 16:55:57
For several years, Intel was unable to keep the energy requirements of its processors low. One reason can be found in the unfortunate 90nm Pentium 4 Prescott design. Additionally, Intel implemented only a small range of energy saving features, which...
0%
techradar.com
Updated:
2011-07-31 16:55:57
Previously, weve placed the baby of the Core 2 range at the top of the pile when it came time to dole out the awards. After all, why pay more when this chip can deliver nearly as much grunt as an Extreme Edition chip costing six times as much? But wit...
Good Lots of power...
Bad Needs powerful motherboard...
Bottom line Previously, weve placed the baby of the Core 2 range at the top of the pile when it came time to dole out the awards. After all, why pay more when this chip can deliver nearly as much grunt as an Extreme Edition chip costing six times as much? But wit...
90%
custompc.co.uk
Updated:
2011-07-31 16:55:58
While its slightly more expensive than the Athlon 64 X2 3800+, the E6300 more than makes up for this with its superior performance both at stock speeds and when overclocked. As we found in this months RAM Labs test, the efficiency of Core 2 Duos sha...
Bottom line While its slightly more expensive than the Athlon 64 X2 3800+, the E6300 more than makes up for this with its superior performance both at stock speeds and when overclocked. As we found in this months RAM Labs test, the efficiency of Core 2 Duos sha...
87%
madshrimps.be
Updated:
2011-07-31 16:55:57
& SpecsIntel surprised friend and foe when it announced the Pentium E6300. Havent we seen this CPU on the shelves a few years back when Core 2 duo was first released? The Pentium brand indicates its a totally new CPU and this new release got alm...
0%
techwarelabs.com
Updated:
2011-07-31 16:55:57
Intel With todays vast market of processors, most people tend to aim for processors rated at a high GHz speed. A 1.86GHz processor couldnt be nearly as good as a part rated at 2.4GHz right?? Wrong. Intels Core 2 Duo E6300 may only be 1.86 GHz, but...
0%
Maxitmag.com
Updated:
2011-07-31 16:55:57
Real World Performance The E6300 is once more the leader in this test and is 10% faster at MP3 encoding than the 3800+ X2 with both CPUs at 2.5 GHz. At stock, the E6300 managed to beat the 3800+ X2 by 7%. A similar story is seen in file compression...
0%
tomshardware.com
Updated:
2011-07-31 16:55:57
Many users have reported great success overclocking the Core 2 Duo entry-level model E6300. We drove the 1.86 GHz processor to 3.4 GHz, but despite that, this model still isnt our first choice for overclocking any more.
0%
ixbtlabs.com
Updated:
2011-07-31 16:55:57
Its merely a result of a simplest extrapolation sequenting from the following assumption: any drops and increases of this series performance are a function of clock rate. Given we know the results of a certain E6700 and E6600 benchmark as well as clo...
0%
neoseeker.com
Updated:
2011-07-31 16:55:57
Intel has been riding a wave of only good vibes regarding its Core 2 Duo processors since they were launched over a month ago. With availability now begining to catch up with the hype, were going to be taking a practical look at the performance of th...
Bottom line We can draw some very interesting conclusions from our testing. If you are primarily a business user of office software, you are actually better off saving money with a low cost X2 3800+ If you do a lot of multimedia production - MP3 and MPEG encoding...
0%
legitreviews.com
Updated:
2011-07-31 16:55:58
With the Intel Core 2 Duo E6300 priced under $200 it's the processor that many mainstream and budget shopers are picking up for use in their back to school computer systems. We have found that this entry level Intel Core 2 processor might cost just...
Bottom line With proper cooling the Intel Core 2 Duo Processor E6300 with the Conroe core is very overclockable and can be had for roughly $193 shipped...
0%
hardwarezone.com.sg
Updated:
2011-07-31 16:55:58
"Core" is fast becoming a catch phrase everywhere in the tech circles as Intel pulls the plug on the Pentium processor and overhauling the mobile, desktop and server space with their latest microarchitecture. As tested by www.hardarezone.c...
0%
xbitlabs.com
Updated:
2011-07-31 16:55:58
July 13, 2006 will undoubtedly enter the world’s computer history as the arrival of revolutionary desktop processors with Intel Core microarchitecture. The thing is that this event is very meaningful for the entire market. This day has every chance...
Bottom line First of all I would like to point out that new Intel processors on Core microarchitecture boast very impressive performance. The improvements Intel introduced in them have certainly helped create today’s most efficient x86 processor design. And the...
0%
ixbtlabs.com
Updated:
2018-03-02 03:59:47
This time we'd like to offer you the summarized test results of as many as 71 processors. This generally marks the end of the year, not the end of another test method's life cycle (like the last time). We believe this summary contains all important pro...
0%
Behardware.com
Updated:
2018-03-02 03:59:49
Dealing with current news means that we rarely have the opportunity to review old products and of course a comparison between the most recent products and those that came out several years ago can get a little problematic. But we’ve decided to push th...
0%
techpowerup.com
Updated:
2018-03-02 03:59:52
After AMD launched its reincarnated Athlon II series of processors, Intel needed to find a quick fix to maintain lower end segment performance leadership, until new generation of LGA 1156 Pentiums and Core i3 processors are ready for the market. While...
Good Low power consumption and heat output, Balanced performance, Overclocking potential, Undervolting capabilities...
Bad Price, Very expensive performance...
Bottom line All in all, the new and improved Pentium E6300 can make a great choice. It has everything a budget processor should have. It has good performance in almost every benchmark, not great but still good for a budget CPU. It has extremely low power draw, bot...
75%
ixbtlabs.com
Updated:
2018-03-02 03:59:52
Our todays article will be devoted to Low-End processors. Not the cheapest ones as Celerons are still waiting for their turn. (Though even they can provide a sufficient performance level for many users, necessarily being very cheap -- top Core 2 Duo p...
Bottom line Weve deliberately published no comments on results of our old processors -- everything is clear. Indeed, Core 2 Duo E6600 used to be a cherished dream of many users, but now it can compete only with Pentium. However, its still competitive, even thou...
0%
Brand Image Article code product Stock Price from
Intel

Intel Core E6600 processor 2.4 GHz 4 MB L2 Box
(show image)
BX80557E6600 E6600 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core E6700 processor 2.66 GHz 4 MB L2 Box
(show image)
BX80557E6700 E6700 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core E6400 processor 2.13 GHz 2 MB L2 Box
(show image)
BX80557E6400 E6400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)