Conceptronic logo

Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
336302
Info modified on:
30 Jun 2020, 15:12:49
Guarantee:
2 years
Long product name Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black:

Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB

Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black:

Play movies, music and photos on your TV or monitor
This media player is your personal storage box carrying all your favourite music files, photos and movies. Thanks to the big storage capacity and easy set up, you can connect it directly to your TV and select anything you would like to watch or hear. The Multi Media Player offers also a built in card reader and USB 2.0 host port to watch directly the photos or videos from the flash card or to connect an additional hard disk or USB drive. After copying the data from your PC just simply connect the CMED3PLUS to any TV in your home, hotel or at your neighbours and you can enjoy your own entertainment.

Short summary description Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black:

Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB, Black, AVI, VOB, XviD, CF, MMC, SD, 250 GB, USB 2.0, Wired

Long summary description Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black:

Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB. Product color: Black, Video compression formats: AVI, VOB, XviD. Compatible memory cards: CF, MMC, SD, HDD capacity: 250 GB. Interface: USB 2.0. Connectivity technology: Wired. Storage drive type: 3.5"

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.