Eaton logo

Eaton EX 3000 RT3U HotSwap DIN uninterruptible power supply (UPS) 3 kVA 2700 W 13 AC outlet(s)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67203
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Long product name Eaton EX 3000 RT3U HotSwap DIN uninterruptible power supply (UPS) 3 kVA 2700 W 13 AC outlet(s):

EX 3000VA / 2700W, RT, 3U, HotSwap, DIN

Short summary description Eaton EX 3000 RT3U HotSwap DIN uninterruptible power supply (UPS) 3 kVA 2700 W 13 AC outlet(s):

Eaton EX 3000 RT3U HotSwap DIN, 3 kVA, 2700 W, 100 V, 284 V, 40/70 Hz, 200 V

Long summary description Eaton EX 3000 RT3U HotSwap DIN uninterruptible power supply (UPS) 3 kVA 2700 W 13 AC outlet(s):

Eaton EX 3000 RT3U HotSwap DIN. Output power capacity: 3 kVA, Output power: 2700 W, Input operation voltage (min): 100 V. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 13 AC outlet(s). Typical backup time at full load: 3 min, Typical backup time at half load: 11 min. Form factor: Rackmount/Tower, Product color: Gray, Rack capacity: 3U. Width: 5.16" (131 mm), Depth: 19.3" (490 mm), Height: 17.3" (440 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.