location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stag T1301 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stag
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T1301 DURABrite Ultra Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T13014020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946465623
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stag T1301 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - 1 pc(s)
Long product name Epson Stag T1301 ink cartridge 1 pc(s) Original Black :
The short editorial description of Epson Stag T1301 ink cartridge 1 pc(s) Original Black

Singlepack Black T1301 DURABrite Ultra Ink
More>>>
Short summary description Epson Stag T1301 ink cartridge 1 pc(s) Original Black:
This short summary of the Epson Stag T1301 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stag T1301, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson Stag T1301 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson Stag T1301 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson Stag T1301. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
- Epson Stylus Office B42WD - Epson Stylus Office BX525WD - Epson Stylus Office BX535WD - Epson Stylus Office BX625FWD - Epson Stylus Office BX630FW - Epson Stylus Office BX635FWD - Epson Stylus Office BX925FWD - Epson Stylus Office BX935FWD - Epson Stylus SX525WD - Epson Stylus SX535WD - Epson Stylus SX620FW
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Country of origin
China
Packaging data
Package width
4.45" (113 mm)
Package depth
5.59" (142 mm)
Package height
1.57" (40 mm)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
57.5" (146 cm)
Quantity per pallet
1980 pc(s)
Master (outer) case width
4.72" (120 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
5.75" (146 mm)
Quantity per master (outer) case
6 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
57.5" (146 cm)
Quantity per pallet (UK)
2508 pc(s)
Quantity per pallet layer
180 pc(s)
Quantity per pallet layer (UK)
222 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Article code product Stock Price from
Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black
(show image)
C13T15714010 T1571 Photo Black 0.00
(excl. VAT)
0 (incl. VAT)