location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Radeon X1300 256MB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon X1300 256MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-136A
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CLUB3D Radeon X1300 256MB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR2
  • - 2560 x 1600 pixels 64 bit 500 MHz
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name CLUB3D Radeon X1300 256MB GDDR2 :
The short editorial description of CLUB3D Radeon X1300 256MB GDDR2

Radeon X1300 256MB, DDR2, PCI-E
More>>>
CLUB3D Radeon X1300 256MB GDDR2:
The official marketing text of CLUB3D Radeon X1300 256MB GDDR2 as supplied by the manufacturer

The Club 3D Radeon® X1300 is a completely new generation of graphics based on latest 3D Technologies. In fact it is a derivative of the ATI™ high end X1800 family to bring high performance graphics technology to the discrete desktop market on extremely sharp pricing levels.

High Performance Memory Controller
- Fully associative texture, color, and Z/stencil cache designs
- Hierarchical Z-buffer with Early Z test
- Lossless Z Compression (up to 48:1)
- Fast Z-Buffer Clear
- Z/stencil xache optimized for real-time shadow rendering

Ultra-Threaded Shader Engine
- Support for Microsoft® DirectX® 9.0
- Shader Model 3.0 programmable vertex and pixel shaders in hardware
- Full speed 128-bit floating point processing for all shader operations
- Up to 128 simultaneous pixel threads
- Dedicated branch execution units for high performance dynamic branching and flow control
- Dedicated texture address units for improved efficiency
- 3Dc+ texture compression
- High quality 4:1 compression for normal maps and two-channel data formats
- High quality 2:1 compression for luminance maps and single-channel data formats
- Multiple Render Target (MRT) support
Render to vertex buffer support
- Complete feature set also supported in OpenGL® 2.0

Advanced Image Quality Features
- 64-bit floating point HDR rendering supported throughout the pipeline
- Includes support for blending and multi-sample anti-aliasing
- 32-bit integer HDR (10:10:10:2) format supported throughout the pipeline
Includes support for blending and multi-sample anti-aliasing
- 2x/4x/6x Anti-Aliasing modes
Multi-sample algorithm with gamma correction, programmable sparse sample patterns, and centroid sampling
New Adaptive Anti-Aliasing feature with Performance and Quality modes
Temporal Anti-Aliasing mode
Lossless Color Compression (up to 6:1) at all resolutions, including widescreen HDTV resolutions
- 2x/4x/8x/16x Anisotropic Filtering modes
- Up to 128-tap texture filtering
- Adaptive algorithm with Performance and Quality options
- High resolution texture support (up to 4k x 4k)

Avivo™ Video and Display Engine
High performance programmable video processor
- Accelerated MPEG-2, MPEG-4, DivX, WMV9, VC-1, and H.264 decoding (including DVD/HD-DVD/Blu-ray playback), encoding & transcoding
DXVA support
- De-blocking and noise reduction filtering
- Motion compensation, IDCT, DCT and color space conversion
- Vector adaptive per-pixel de-interlacing
3:2 pulldown (frame rate conversion)
- Seamless integration of pixel shaders with video in real time
- HDR tone mapping acceleration
Maps any input format to 10 bit per channel output
- Flexible display support
- Dual integrated DVI transmitters (one dual-link + one single-link)
DVI 1.0 / HDMI compliant and HDCP ready
- Dual integrated 10 bit per channel 400 MHz DACs
- 16 bit per channel floating point HDR and 10 bit per channel DVI output
- Programmable piecewise linear gamma correction, color correction, and color space conversion (10 bits per color)
- Complete, independent color controls and video overlays for each display
- High quality pre- and post-scaling engines, with underscan support for all outputs
- Content-adaptive de-flicker filtering for interlaced displays
- Xilleon™ TV encoder for high quality analog output
- YPrPb component output for direct drive of HDTV displays*
- Spatial/temporal dithering enables 10-bit color quality on 8-bit and 6-bit displays
- Fast, glitch-free mode switching
VGA mode support on all outputs

HyperMemory™ 2
- 2nd generation virtual memory management technology
- Improved PCI Express transfer efficiency
- Supports rendering to system memory as well as local graphics memory

Short summary description CLUB3D Radeon X1300 256MB GDDR2:
This short summary of the CLUB3D Radeon X1300 256MB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Radeon X1300 256MB, GDDR2, 64 bit, 500 MHz, 2560 x 1600 pixels

Long summary description CLUB3D Radeon X1300 256MB GDDR2:
This is an auto-generated long summary of CLUB3D Radeon X1300 256MB GDDR2 based on the first three specs of the first five spec groups.

CLUB3D Radeon X1300 256MB. Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0

Processor
Processor frequency *
450 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
500 MHz
Ports & interfaces
Dual VGA
Yes
TV-out
Yes
Video in
No
DVI ports quantity
1
Performance
TV tuner integrated *
No
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
No
Full HD
Yes
Dual DVO
No
Power
Minimum system power supply *
350 W
System requirements
Minimum RAM
128 MB
Other features
Mac compatibility
No
Brand Image Article code product Stock Price from
CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2 CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2
(show image)
CGA-P136A Radeon X1300PRO 256MB DDR2 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Radeon X1300PRO 256MB GDDR2 CLUB3D Radeon X1300PRO 256MB GDDR2
(show image)
CGAX-HP136 Radeon X1300PRO 256MB 0.00
(excl. VAT)
0 (incl. VAT)