Garmin logo

Garmin nuvi 3790T navigator Fixed 4.3" LCD Touchscreen 4 oz (113.4 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19513
Info modified on:
07 Mar 2024, 15:34:52
Long product name Garmin nuvi 3790T navigator Fixed 4.3" LCD Touchscreen 4 oz (113.4 g) Black:

nuvi 3790T, Europe, Premium traffic, 4.3", 800x480, TFT WQVGA, Bluetooth, microSD, 113.4g

Short summary description Garmin nuvi 3790T navigator Fixed 4.3" LCD Touchscreen 4 oz (113.4 g) Black:

Garmin nuvi 3790T, Internal storage, 3D, 4.3", 800 x 480 pixels, LCD, 3.81 x 2.25"

Long summary description Garmin nuvi 3790T navigator Fixed 4.3" LCD Touchscreen 4 oz (113.4 g) Black:

Garmin nuvi 3790T. Map storage: Internal storage, Map view options: 3D. Display diagonal: 4.3", Display resolution: 800 x 480 pixels, Display: LCD. Form factor: Fixed, Product color: Black, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Weight: 4 oz (113.4 g), Width: 4.8" (122 mm), Depth: 0.35" (8.9 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.