location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com EC1000S network card Internal Ethernet 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC1000S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839808 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:33:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com EC1000S network card Internal Ethernet 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - ExpressCard/34 Ethernet
  • - 1000 Mbit/s
  • - Internal Component for: Laptop Chipset: Realtek RTL8111DL
Guarantee: Lifetime Warranty
Long product name StarTech.com EC1000S network card Internal Ethernet 1000 Mbit/s :
The short editorial description of StarTech.com EC1000S network card Internal Ethernet 1000 Mbit/s

1 Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card
More>>>
StarTech.com EC1000S network card Internal Ethernet 1000 Mbit/s:
The official marketing text of StarTech.com EC1000S network card Internal Ethernet 1000 Mbit/s as supplied by the manufacturer

Add Gigabit network connectivity to any ExpressCard compatible notebook or desktop computer
The EC1000S Gigabit Ethernet Network Adapter Card can be installed in a laptop ExpressCard port, for quick and hassle-free connections to a Gigabit Ethernet network.
With support for data transfer rates up to 1000Mbps, the Gigabit Ethernet Network Adapter card delivers the speed and performance needed for virtually any network-based tasks, including CAD, graphic design, digital audio authoring, and other demanding applications.
Designed to provide a long-lasting network solution, the ExpressCard Gigabit Ethernet adapter is backed by StarTech.com''s Lifetime Warranty, and free lifetime technical support.
The StarTech.com Advantage
- Designed and manufactured to ExpressCard 1.0 specs, this adapter fit all 34mm ExpressCard slots
- Full plug and play support enables the card to be installed without having to reboot the PC
- Backed by a StarTech.com lifetime warranty and free technical support

Short summary description StarTech.com EC1000S network card Internal Ethernet 1000 Mbit/s:
This short summary of the StarTech.com EC1000S network card Internal Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com EC1000S, Internal, Wired, ExpressCard/34, Ethernet, 1000 Mbit/s, Black, Silver

Long summary description StarTech.com EC1000S network card Internal Ethernet 1000 Mbit/s:
This is an auto-generated long summary of StarTech.com EC1000S network card Internal Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com EC1000S. Internal. Connectivity technology: Wired, Host interface: ExpressCard/34, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product color: Black, Silver

Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Sverige 3 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)