location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 18" (0.457 m) Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18in Upward Right Angle SATA Cable with LP4 Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATA18POWRAU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840002 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 18" (0.457 m) Red :
The short editorial description of StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 18" (0.457 m) Red

StarTech.com 18in Upward Right Angle SATA Cable with LP4 Adapter
More>>>
StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 18" (0.457 m) Red:
The official marketing text of StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 18" (0.457 m) Red as supplied by the manufacturer

Connect a SATA drive to an LP4 power supply connection and to the motherboard SATA controller connection

This 18in 'upward' right angle SATA cable features an upward right-angled (90°) combination SATA data and power connector, that breaks out into one LP4 power (male) connector and one SATA female data connector - allowing you to connect a Serial ATA drive to a power supply that may not offer a SATA power connector, as well as to the motherboard SATA controller. The data segment of the cable uses the 7-pin SATA architecture to keep the cable ultra-thin, narrow and flexible, giving you more room and better airflow inside your case. The keyed contacts of the Serial ATA connector prevent broken or bent pins and allow a firmly seated connection with minimal pressure. Designed and constructed to provide a dependable and convenient SATA connection, the right angled Serial ATA Data Cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Compatible with both 3.5” and 2.5” Serial ATA devices
- The molded 90° connector relieves the strain caused by standard cables, and allows installation in tight spaces

Short summary description StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 18" (0.457 m) Red:
This short summary of the StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 18" (0.457 m) Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 45.72cm Upward Right Angle SATA Cable w/ LP4 Adapter, 18" (0.457 m), Male/Female, Red, 1.22" (31 mm), 4.69" (119 mm), 8.62" (219 mm)

Long summary description StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 18" (0.457 m) Red:
This is an auto-generated long summary of StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 18" (0.457 m) Red based on the first three specs of the first five spec groups.

StarTech.com 45.72cm Upward Right Angle SATA Cable w/ LP4 Adapter. Cable length: 18" (0.457 m), Connector gender: Male/Female, Product color: Red. Package width: 1.22" (31 mm), Package depth: 4.69" (119 mm), Package height: 8.62" (219 mm)

Features
Cable length *
18" (0.457 m)
Connector gender *
Male/Female
Product color *
Red
Packaging data
Package width
1.22" (31 mm)
Package depth
4.69" (119 mm)
Package height
8.62" (219 mm)
Package weight
40 (tbc)
Brand Image Article code product Stock Price from
StarTech.com Right Angle SATA cable 18" (0.457 m) Red StarTech.com Right Angle SATA cable 18" (0.457 m) Red
(show image)
SATA18POWRA 18in Right Angle SATA Cable with LP4 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA24POW SATA cable 24" (0.609 m) SATA 7-pin + Molex (4-pin) Red StarTech.com SATA24POW SATA cable 24" (0.609 m) SATA 7-pin + Molex (4-pin) Red
(show image)
SATA24POW 24in SATA Serial ATA Data and Power Combo Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA18POW SATA cable 18" (0.457 m) SATA 7-pin + Molex (4-pin) Red StarTech.com SATA18POW SATA cable 18" (0.457 m) SATA 7-pin + Molex (4-pin) Red
(show image)
SATA18POW 18in SATA Serial ATA Data and Power Combo Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)