location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop® LX710 Laser
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967670-0510
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:04:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
Guarantee: 5 Year
Long product name Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY :
The short editorial description of Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY

Cordless Desktop® LX710 Laser
More>>>
Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY:
The official marketing text of Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY as supplied by the manufacturer

More fun with digital photos.

Maximize your music and photo experience with easy-to-use, one-touch controls for audio playback and image editing. Enjoy superior comfort with soft-touch surfaces, adjustable keyboard angles, and industry-leading durability and reliability. Additional controls give you direct access to advanced features of Windows Vista™ — such as Document Flip — and they´ll also work on Windows® XP.

Adjustable keyboard angles
3-way adjustable tilt legs enable a truly personalised experience. Choose the keyboard angle that maximises your comfort and matches your style.

Programmable hot-keys
Convenient hot-keys instantly open applications, games, folders, and web pages. To customize, simply hold down the desired hot-key with a long press.

Cordless laser mouse
Edit photos with pixel precision, use other features such as vertical or horizontal scrolling or one-touch zoom.

Instant access to your music
Powerful, side-mounted controls give quick access to your favourite media applications, including Apple iTunes® or Windows Media™ Player.

One-touch communication
Stay in touch with a single touch. Manage your Internet communications with handy controls for launching email, messaging or Internet call applications and for adjusting volume.

Ready for Windows Vista™
Start key and handy DocFlip controls let you get the most out of Windows Vista™. Great for Windows® XP, too.

Premium comfort
Integrated soft-touch palm rest provides premium comfort and extra support and can help reduce fatigue.

Short summary description Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY:
This short summary of the Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop® LX710 Laser, Wireless, RF Wireless, QWERTY, Mouse included

Long summary description Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY:
This is an auto-generated long summary of Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY based on the first three specs of the first five spec groups.

Logitech Cordless Desktop® LX710 Laser. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Power
Battery type
AA
Power
Number of batteries supported
4
Mouse
Mouse included *
Yes
Other features
Compatible operating systems
Windows XP, Vista
I/O ports
1 x USB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:30:10
Uk has collected 8 expert reviews for Logitech Cordless Desktop® LX710 Laser keyboard Mouse included RF Wireless QWERTY and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15 01:30:10
The LX710 is one of the four cheapest sets here, but it looks and feels more expensive. The wireless keyboard has a stiff base and textured rubber surround, which is comfortable to rest your wrists on. There are dedicated zoom and volume controls bu...
100%
gamepyre.com
Updated:
2016-11-15 01:30:10
Logitech is famous for its many varieties and types of PC peripherals, including keyboards, mice, speakers and many others products. Most of the time these folks make some pretty decent products and many people have flocked to the Logitech brand d...
Bottom line After the end of a month of using the Logitech LX710 Cordless Laser keyboard/Mouse combo, I think I have a very good grasp as to how well the product does or does not function, and my feeling are a mixed bag. On one hand the keyboard and the mouse bo...
0%
benchmarkreviews.com
Updated:
2016-11-15 01:30:10
Very few computer users can say that they do not have a personal preference when it comes to peripheral equipment. No matter what the circumstance, every person who has ever sat behind a computer decides within seconds if they either like or dislike t...
93%
modders-inc.com
Updated:
2016-11-15 01:30:10
Logitech has a wide variety of keyboard/mouse combos to choose from. They offer two Cordless Bluetooth versions and nine Cordless versions. Not long ago I looked at the MX 5000 Laser and Sheldog just took the diNovo Edge for a ride. Today we are g...
Good Slim Design, Great Look, Light Weight, Keys Action is Good, Easy to Install, Wireless Response is Good, Windows Vista™ Ready, Good Bang for the Buck...
Bad NonRechargeable Batteries, Forward and Back button location.
Bottom line The Logitech LX 710 Cordless Desktop is one of the better affordable combinations I have used. It offers several great features like the programmable function keys, slim design, light weight, and is Windows Vista™ ready. I seen no issues with...
80%