location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 1050 all-in-one printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH346B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962809457 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Mar 2012
Product end of life date
Bullet Points HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 5.5 ppm
  • - Color copying Color scanning
  • - USB port
  • - 7.94 lbs (3.6 kg)
Guarantee: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///supportWorld-class service and support. One-year technical phone support; one-year limited hardwareAccess to 24/7 award-winning support services through http:///support
Long product name HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm :
The short editorial description of HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm

HP Deskjet 1050 All-in-One Print/Scan/Copy - J410a
More>>>
HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm:
The official marketing text of HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm as supplied by the manufacturer




Short summary description HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm:
This short summary of the HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 1050 all-in-one printer, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm:
This is an auto-generated long summary of HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm based on the first three specs of the first five spec groups.

HP DeskJet 1050 all-in-one printer. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5.5 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Print speed (color, draft quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
19 s
Time to first page (color, normal)
26 s
Print speed (black, best quality, A4)
1.5 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
4.5 cpm
Copy speed (color, normal quality, A4)
2.5 cpm
Copy speed (black, normal, US Letter)
4.5 cpm
Copy speed (color, normal, US Letter)
2.5 cpm
Time to first copy (black, normal)
18 s
Time to first copy (color, normal)
32 s
Maximum number of copies
10 copies
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
24 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Input capacity for envelopes (primary tray)
5 sheets
Maximum input capacity for transparencies
15 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Paper handling
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
50 dB
Design
Product color *
Black
Market positioning *
Home & office
Power
Power consumption (average operating)
10 W
Power consumption (standby)
2.4 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
CISPR 22: 2005+A1: 2005+A2: 2006/EN 55022: 2006+A1: 2007 B, CISPR24: 1997+A1: 2001+A2: 2002/EN 55024: 1998+A1: 2001+A2: 2003, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1: 2001+A2: 2005, FCC CFR 47 15 B, ICES-003, Issue 4 B, CCC S&E
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.8" (427 mm)
Depth
16" (406 mm)
Height
9.8" (249 mm)
Weight
7.94 lbs (3.6 kg)
Packaging data
Package width
18.2" (463 mm)
Package depth
7.6" (193 mm)
Package height
13.7" (349 mm)
Package weight
11.5 lbs (5.22 kg)
Logistics data
Pallet weight
1011.9 lbs (459 kg)
Quantity per pallet
84 pc(s)
Other features
Hardware scan resolution
1200 x 1200 DPI
Acoustic pressure emissions
50 dB
Pallet dimensions (W x D x H)
48 x 40 x 101.2" (1219 x 1016 x 2570 mm)
Maximum dimensions (W x D x H)
16.8 x 18.5 x 9.8" (427 x 470 x 249 mm)
Print margin bottom (A4)
0.571" (1.45 cm)
Print margin left (A4)
0.126" (3.2 mm)
Print margin right (A4)
0.126" (3.2 mm)
Print margin top (A4)
0.0591" (1.5 mm)
Standard output capacity for transparencies
10 sheets
PictBridge
No
Maximum scan area (imperial)
8.5"
Package dimensions (W x D x H)
18.23 x 7.6 x 13.74"
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 101.18"
Maximum output capacity for transparencies
10 sheets
Color scanning
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:46:32
Uk has collected 5 expert reviews for HP DeskJet 1050 all-in-one printer Inkjet A4 4800 x 1200 DPI 5.5 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2015-06-25 06:46:32
For less than a third of the cost of an average fill-up, HP will sell you a Deskjet 1050A. A complete all-in-one for £25 must mean some real corner cutting, mustn't it? Basic, maybe, but for general home print, scan and copy tasks this little machine coul...
Good Not black, Cartridge recycling program, Quick power-up...
Bad Mediocre speed, External power supply, Tri-colour cartridge can be wasteful...
Bottom line HP rates the Deskjet 1050A at 5.5ppm in black and 4.0ppm in colour, the same speeds as for the HP Deskjet 3050A. We saw slightly faster real-world times than from the 3000 series machine, with 5.7ppm on our 5-page black text print, rising to 6.5ppm for th...
80%
trustedreviews.com
Updated:
2015-06-25 06:46:32
We saw a really inexpensive printer when we looked at the HP Deskjet 1000 , an inkjet for £30. And here's another, the Deskjet 1050 all-in-one for £29.99. Can you really get a workable printer/scanner combo for this kind of money? As you might expect, th...
Bottom line As this machine uses the same print engine as the HP Deskjet 1000, it's not surprising that the speed test results are very similar. HP claims 5.5ppm for black print and 4ppm for colour, but these are in best quality, while the default, which we test, is...
90%