location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2570 Mono Laser Printer 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2570 Mono Laser Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2570 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-2570 Mono Laser Printer 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 24 ppm
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor 150 MHz
Long product name Samsung ML-2570 Mono Laser Printer 600 x 1200 DPI A4 :
The short editorial description of Samsung ML-2570 Mono Laser Printer 600 x 1200 DPI A4

ML-2570 Mono Laser Printer
More>>>
Samsung ML-2570 Mono Laser Printer 600 x 1200 DPI A4:
The official marketing text of Samsung ML-2570 Mono Laser Printer 600 x 1200 DPI A4 as supplied by the manufacturer

The Samsung ML-2570 monochrome laser printer packs professional quality printing into a stylish compact printer.

Compact Design
The most notable feature of the Samsung ML-2570 is its compact size. With dimensions of 352x299x246 mm (13.9 x 11.7 x 9.7 inch), the mono laser printer works in even the smallest business environment. Perch it beside your filing cabinet, or just on top of your desk. The trim proportions of the ML-2570 ensure that it works in every place, every situation.

Outstanding Performance
Speed is another impressive aspect of the ML-2570. Clocking in at 24 PPM for A4 and 25 PPM for letter size, its printout rate compares favorably even next to other printers. This rapid performance saves valuable time working time. With a resolution of 1200x1200 dpi, your prints are clear and crisp, just like the original. If you demand fast speed, network connectivity and high quality printouts, ML-2570 is your solution.

Easy Installation - No need to reboot
Say goodbye to the complicated and cumbersome installation. While setup of other printers can take many steps, you can start using your ML-2570 printer in just four easy clicks, with no need to reboot. We make complete installation of your new printer as simple as possible.

Jam-Free System - Easy Open and Close
Bothersome paper jams that stall your print jobs and make copying tasks a headache are now eliminated with a jam-free roller system. Effortless opening and closing and easy paper access makes your printer low-maintenance and trouble-free.

The Best for Less
You can’t top the ML-2570 for its cost-effective operation. Compare with other brands to see how much lower the costs of operation will be. Printing in volume, your savings will only grow. Find true value in the ML-2570 and its economical approach to printing.

Short summary description Samsung ML-2570 Mono Laser Printer 600 x 1200 DPI A4:
This short summary of the Samsung ML-2570 Mono Laser Printer 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2570 Mono Laser Printer, Laser, 600 x 1200 DPI, A4, 24 ppm

Long summary description Samsung ML-2570 Mono Laser Printer 600 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2570 Mono Laser Printer 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2570 Mono Laser Printer. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
8.5 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor model
Samsung
Processor frequency
150 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
11 lbs (5 kg)
Dimensions (WxDxH)
13.9 x 11.8 x 9.53" (352 x 299 x 242 mm)
Other features
Mac compatibility
Yes
Custom media sizes
(76 x 127mm) - (216 x 356mm)
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP Windows 2003 Server Red Hat 8-9 Fedora Core 1-3 Mandrake 9.2-10.1 SuSE 8.2-9.2 Mac OS 8.6-9.2 Mac OS 10.1-10.4
Emulations
PCL6, PS3