location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Wireless Presenter with Red Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Presenter with Red Laser
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33374EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028253198096 show
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 380926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:09
The date of the most recent change of the data-sheet in Icecat's system
Kensington 33374EU user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington 33374EU user manual (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Wireless Presenter with Red Laser
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intuitive four-button layout lets you easily navigate forward and back within your PowerPoint or Keynote slides, while the other two buttons let you hide your screen and use the red laser pointer.
  • - Red laser pointer makes your point at the touch of a button with a bright red laser that can highlight any part of your presentation with complete effectiveness.
  • - Plug-and-play 2.4GHz wireless connection with 20m range delivers secure and reliable performance through a compact USB nano receiver, so you can roam the room with ease during your presentation. No driver required.
  • - Government-grade AES 128-bit encryption protects sensitive data from potential hackers.
  • - Battery compartment also provides a handy internal storage space for the wireless USB nano receiver when not in use. Each receiver and presenter are uniquely paired to prevent interference.
  • - On/off switch lets you turn the presenter off to conserve battery power when not in use.
Guarantee: 2 years
Long product name Kensington Wireless Presenter with Red Laser :
The short editorial description of Kensington Wireless Presenter with Red Laser

Wireless Presenter with Red Laser
More>>>
Kensington Wireless Presenter with Red Laser:
The official marketing text of Kensington Wireless Presenter with Red Laser as supplied by the manufacturer

Laser Pointer - *see instruction guide for laser pointer safety information
2.4GHz Wireless Connection
Presentation remote
USB receiver
Rubber textured grip

Short summary description Kensington Wireless Presenter with Red Laser:
This short summary of the Kensington Wireless Presenter with Red Laser data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Wireless Presenter with Red Laser, RF, USB, 787.4" (20 m), Black

Long summary description Kensington Wireless Presenter with Red Laser:
This is an auto-generated long summary of Kensington Wireless Presenter with Red Laser based on the first three specs of the first five spec groups.

Kensington Wireless Presenter with Red Laser. Wireless receiver interface: USB, Wireless technology: RF, Receiver type: Nano receiver. Product color: Black, Presenter functions: Laser pointer, Remote control, Laser pointer color: Red. Battery type: AAA. Compatible operating systems: XP; macOS X 10.11; Vista; Windows 7; Windows 10; Windows 8. Weight: 3.53 oz (100 g)

Intuitive Four-Button Layout
Intuitive Four-Button Layout

Easily navigate forward and back within your PowerPoint or Keynote slides, while the other two buttons let you hide your screen and play a PowerPoint slideshow.

Red Laser Pointer
Red Laser Pointer

Make your point at the touch of a button with a bright red laser that can highlight any part of your presentation with complete effectiveness.

Plug & Play 2.4GHz Wireless Connection with 20m Range
Plug & Play 2.4GHz Wireless Connection with 20m Range

Delivers secure and reliable performance through a compact USB nano receiver, so you can roam the room with ease during your presentation. No driver required.

Secure Wireless Technology
Secure Wireless Technology

AES 128-bit encryption protects sensitive data from potential hackers.

Internal Storage for Nano Receiver
Internal Storage for Nano Receiver

Battery compartment also provides a handy internal storage space for the wireless USB nano receiver when not in use. Each receiver and presenter are uniquely paired to prevent interference.

On/Off Switch
On/Off Switch

Switch off to conserve battery power when not in use.

Performance
Wireless receiver interface *
USB
Receiver type
Nano receiver
Wireless technology *
RF
Frequency band
2.4 GHz
Wireless range
787.4" (20 m)
Features
Product color *
Black
Presenter functions *
Laser pointer, Remote control
Buttons quantity *
4
Laser pointer color
Red
Plug and Play
Yes
Movement detection technology
Laser
Power
Number of batteries supported
2
Battery type
AAA
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Compatible operating systems
XP; macOS X 10.11; Vista; Windows 7; Windows 10; Windows 8
Weight & dimensions
Weight
3.53 oz (100 g)
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)