Rexel logo

Rexel Gazelle Black, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50714
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
5 year
Long product name Rexel Gazelle Black, Silver:

50mm, 0,19kg, Silver/Black

Short summary description Rexel Gazelle Black, Silver:

Rexel Gazelle, 25 sheets, Black, Silver, 1.97" (5 cm), Top, 6.7 oz (190 g), 1.3 x 5.31 x 2.48" (33 x 135 x 63 mm)

Long summary description Rexel Gazelle Black, Silver:

Rexel Gazelle. Stapling capacity: 25 sheets, Product color: Black, Silver, Throat depth: 1.97" (5 cm). Weight: 6.7 oz (190 g), Dimensions (WxDxH): 1.3 x 5.31 x 2.48" (33 x 135 x 63 mm). Package dimensions (WxDxH): 2.44 x 1.54 x 7.6" (62 x 39 x 193 mm), Package width: 2.44" (62 mm), Package depth: 1.54" (39 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.