Rexel logo

Rexel Gazelle Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43463
Info modified on:
14 Apr 2023, 21:09:33
Bullet Points Rexel Gazelle Black:
  • - Strong, metal stapler for stapling up to 25 sheets of paper (80 gsm)
  • - Ergonomic grip to ensure accurate and comfortable stapling
  • - Innovative StapleScope indicator shows how many staples are left
  • - Can be stored vertically or horizontally
  • - Name plate for easily-seen personalisation of your stapler
  • - Staples 2-20 sheets with No. 56 (26/6) staples and up to 25 sheets with No. 16 (24/6) staples
  • - Top loading refill mechanism making it quick and easy to refill staples
  • - Pinning and tacking function for display boards or temporary stapling
  • - Features a 64mm paper insertion depth for flexible stapling
Guarantee:
5 year
Long product name Rexel Gazelle Black:

Gazelle Half Strip 20 Sheet Metal Stapler

Short summary description Rexel Gazelle Black:

Rexel Gazelle, 25 sheets, Black, 1.97" (5 cm), Top, Parallel, 6.7 oz (190 g)

Long summary description Rexel Gazelle Black:

Rexel Gazelle. Stapling capacity: 25 sheets, Product color: Black, Throat depth: 1.97" (5 cm). Weight: 6.7 oz (190 g), Dimensions (WxDxH): 1.3 x 5.31 x 2.48" (33 x 135 x 63 mm). Package dimensions (WxDxH): 2.44 x 1.54 x 6.89" (62 x 39 x 175 mm), Package width: 2.44" (62 mm), Package depth: 1.54" (39 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.