location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BlackBerry 7100x 2.2" BlackBerry OS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BlackBerry Check ‘BlackBerry’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7100x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7100X
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘BlackBerry’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BlackBerry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:28:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BlackBerry 7100x 2.2" BlackBerry OS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.2" 240 x 260 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - BlackBerry OS
Long product name BlackBerry 7100x 2.2" BlackBerry OS Black :
The short editorial description of BlackBerry 7100x 2.2" BlackBerry OS Black

7100x - GSM 850 / 900 / 1800 / 1900, 2.2" 240 x 260, QWERTY, 32 MB storage, 4 MB RAM, GPRS, Bluetooth, USB, BlackBerry OS, SMS, MMS, Email, IM
More>>>
Short summary description BlackBerry 7100x 2.2" BlackBerry OS Black:
This short summary of the BlackBerry 7100x 2.2" BlackBerry OS Black data-sheet is auto-generated and uses the product title and the first six key specs.

BlackBerry 7100x, 2.2", 240 x 260 pixels, BlackBerry OS, Black

Long summary description BlackBerry 7100x 2.2" BlackBerry OS Black:
This is an auto-generated long summary of BlackBerry 7100x 2.2" BlackBerry OS Black based on the first three specs of the first five spec groups.

BlackBerry 7100x. Display diagonal: 2.2", Display resolution: 240 x 260 pixels. Operating system installed: BlackBerry OS. Product color: Black. Weight: 4.23 oz (120 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 07:50:40
Uk has collected 4 expert reviews for BlackBerry 7100x 5.59 cm (2.2") BlackBerry OS Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
zdnet.co.uk
Updated:
2013-11-09 07:50:40
O2s version of the BlackBerry 7100 offers a smart design and a custom main screen. Its a capable email-centric smartphone, although it lacks Wi-Fi and an expansion slot.
75%
stuff.tv
Updated:
2014-03-20 04:34:24
The Blackberry 7100x needs no introduction. You have, after all, seen it before, dressed in grey and red as the 7100v from Vodafone. Like the 7100v, it’s the email addict/mobile worker’s smartphone of choice, connected out of the box to Blackb...
Good Nirvana for email junkies.
Bad Syncing with Macs requires paid-for software. Typing tricky as only halfway to being a full QWERTY.
Bottom line Can’t go five minutes without checking your email? The 7100x is still your best fix, and it’ll organise your life, too...
80%
stuff.tv
Updated:
2013-11-09 07:50:40
The Blackberry 7100x needs no introduction. You have, after all, seen it before, dressed in grey and red as the 7100v from Vodafone. Like the 7100v, it’s the email addict/mobile worker’s smartphone of choice, connected out of the box to Blackb...
Good Nirvana for email junkies.
Bad Syncing with Macs requires paid-for software. Typing tricky as only halfway to being a full QWERTY.
Bottom line Can’t go five minutes without checking your email? The 7100x is still your best fix, and it’ll organise your life, too...
80%
tech-faq.com
Updated:
2013-11-09 07:50:40
The BlackBerry RIM 7100x is an aging BlackBerry smartphone from Research in Motion that was released in 2005. This is easily the most attractive of the 7100 line of BlackBerry phones. It features a black/grey/white color scheme and is slightly smaller...
Good Lots of features for an older phone ,Great backup device...
Bad Lack of modern multimedia features ,Could have longer battery life , Missing Bluetooth features of other 7100 series phones...
Bottom line The BlackBerry RIM 7100x is perhaps the perfect backup BlackBerry for diehard Research in Motion fans. While it lacks some of the modern conveniences, that’s what your current phone is for. Keep this one around in case your new device decides to die...
0%