NETGEAR logo

NETGEAR Push2TV Adapter Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97907
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year
Long product name NETGEAR Push2TV Adapter Black:

Push2TV Adapter

NETGEAR Push2TV Adapter Black:

Experience your videos and pictures in HD on your big screen TV - No more crowding around a small laptop screen.

Sit back, relax, and experience music, pictures, or videos from your computer, home network, or online.

The NETGEAR Push2TV is an easy-to-use TV adapter for Intel® Wireless Display Technology. Push2TV enables you to view whatever is displayed on your laptop screen onto your HDTV, wirelessly. With an intuitive setup and using standard WiFi technology, your laptop screen is ‘pushed’ to your big screen TV without the need for cables stretching across your room.

The NETGEAR Push2TV adapter requires use with an Intel® Wireless Display software enabled laptop and powered by the Intel® Core™ Processor Family.

Features
-Experience your videos and pictures in HD on your big screen TV - No more crowding around a small laptop screen.
-Sit back, relax, and experience music, pictures, or videos from your computer, home network, or online.
-Surf the web from your couch - Access TV shows and movies online, or go anywhere a browser will take you.
-Quickly and securely connect a laptop PC to a TV without cables.
-Small and lightweight makes it easy to switch between TVs, or take with you when you travel.

Short summary description NETGEAR Push2TV Adapter Black:

NETGEAR Push2TV Adapter, 5.51 lbs (2.5 kg), -20 - 70 °C, 0 - 40 °C, 5.43 x 4.17 x 1.26" (138 x 106 x 32 mm), Windows 7, 1 x AV Composite

Long summary description NETGEAR Push2TV Adapter Black:

NETGEAR Push2TV Adapter. Weight: 5.51 lbs (2.5 kg). Dimensions (WxDxH): 5.43 x 4.17 x 1.26" (138 x 106 x 32 mm), Compatible operating systems: Windows 7. I/O ports: 1 x AV Composite

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.