location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN4270SD TV mount/stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN4270SD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN4270SD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8813486200749 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 10:30:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WMN4270SD TV mount/stand
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wall
  • - Minimum VESA mount: 15.7 x 15.7" (400 x 400 mm) Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm)
  • - Metal
Guarantee:
Long product name Samsung WMN4270SD TV mount/stand :
The short editorial description of Samsung WMN4270SD TV mount/stand

WALL MOUNT FOR400EX(N) 460EX(N) 550EX(N)
More>>>
Samsung WMN4270SD TV mount/stand:
The official marketing text of Samsung WMN4270SD TV mount/stand as supplied by the manufacturer

WALL MOUNT FOR400EX(N) 460EX(N) 550EX(N)

Short summary description Samsung WMN4270SD TV mount/stand:
This short summary of the Samsung WMN4270SD TV mount/stand data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN4270SD, 15.7 x 15.7" (400 x 400 mm), 15.7 x 15.7" (400 x 400 mm), Metal

Long summary description Samsung WMN4270SD TV mount/stand:
This is an auto-generated long summary of Samsung WMN4270SD TV mount/stand based on the first three specs of the first five spec groups.

Samsung WMN4270SD. Minimum VESA mount: 15.7 x 15.7" (400 x 400 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm)

Mounting
Minimum VESA mount *
15.7 x 15.7" (400 x 400 mm)
Maximum VESA mount *
15.7 x 15.7" (400 x 400 mm)
Mounting type *
Wall
Design
Housing material
Metal
Compatibility
400EXn 460EXn 550EXn 400EX 460EX 550EX
Weight & dimensions
Width
18.3" (465 mm)
Weight & dimensions
Depth
0.965" (24.5 mm)
Height
18.1" (460 mm)
Weight
12.1 lbs (5.5 kg)
Logistics data
Harmonized System (HS) code
85299097
Other features
Mounting interface
VESA
Screen size compatibility
40
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)