location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 41R4493 power adapter/inverter 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41R4493
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41R4493
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One year
Long product name Lenovo 41R4493 power adapter/inverter 90 W Black :
The short editorial description of Lenovo 41R4493 power adapter/inverter 90 W Black

90W Ultraslim AC/DC Combo Adapter (US/Canada)
More>>>
Lenovo 41R4493 power adapter/inverter 90 W Black:
The official marketing text of Lenovo 41R4493 power adapter/inverter 90 W Black as supplied by the manufacturer

Leave your multiple AC adapters at home and only take one on the road! The Lenovo 90W Ultraslim AC/DC Combo Adapter can power your notebook, cell phone, MP3 player or other peripheral devices, when it is plugged into a standard AC wall outlet or the DC outlets available in automobiles and airplanes. It is Lenovo's smallest and lightest combo power adapter yet, so it tucks easily into your carrying case for travel.

Features and Benefits:

- Includes a 20V tip to power your ThinkPad X/T/R/SL/W500/Edge series notebook and a carrying pouch. Tips for older ThinkPad notebooks are also available.
- Simultaneously power both your notebook and a peripheral device via an included dual charging cable
- Select from a wide range of optional peripheral charging tips to power Lenovo or older ThinkPad notebooks, your cell phone, MP3 player or other peripheral devices

Short summary description Lenovo 41R4493 power adapter/inverter 90 W Black:
This short summary of the Lenovo 41R4493 power adapter/inverter 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 41R4493, 50/60 Hz, 90 W, Black, 14.1 oz (400 g), 2.72 x 4.45 x 0.63" (69 x 113 x 16 mm)

Long summary description Lenovo 41R4493 power adapter/inverter 90 W Black:
This is an auto-generated long summary of Lenovo 41R4493 power adapter/inverter 90 W Black based on the first three specs of the first five spec groups.

Lenovo 41R4493. Input frequency: 50/60 Hz, Output power: 90 W. Product color: Black. Weight: 14.1 oz (400 g). Dimensions (WxDxH): 2.72 x 4.45 x 0.63" (69 x 113 x 16 mm)

Features
Input frequency *
50/60 Hz
Output power *
90 W
Design
Product color *
Black
Weight & dimensions
Weight
14.1 oz (400 g)
Other features
Dimensions (WxDxH)
2.72 x 4.45 x 0.63" (69 x 113 x 16 mm)
Country Distributor
United Kingdom 1 distributor(s)