HPE logo

HPE WX5004 gateway/controller

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53283
Info modified on:
19 Aug 2022, 08:33:37
Guarantee:
1 year, advance replacement, 30 calendar day
Long product name HPE WX5004 gateway/controller:

HP A-WX5004 Access Controller

Short summary description HPE WX5004 gateway/controller:

HPE WX5004, Rack mounting, Power, 67.7 W, 100-240 V, 50/60 Hz, 222 BTU/h

Long summary description HPE WX5004 gateway/controller:

HPE WX5004. Mounting type: Rack mounting, LED indicators: Power. Power consumption (typical): 67.7 W, Input voltage: 100-240 V, Input frequency: 50/60 Hz. Weight: 16.3 lbs (7.4 kg), Dimensions (WxDxH): 16.9 x 17.3 x 1.72" (430 x 440 x 43.6 mm). Safety: UL 60950-1; EN 60950-1; CAN/CSA-C22.2 No. 60950-1; Anatel; GOST; C-Tick; NOM; IEC 60950-1(with CB.... I/O ports: 4 dual-personality ports, (4 GbE 10/100/1000Base-T and 1000Base-X combination ports); 1 RJ-45...

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.