HPE logo

HPE 1-port 10GbE XFP network switch module 10 Gigabit

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26405
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE 1-port 10GbE XFP network switch module 10 Gigabit:

4500/4800 1-port 10GbE XFP Module

Short summary description HPE 1-port 10GbE XFP network switch module 10 Gigabit:

HPE 1-port 10GbE XFP, 10 Gigabit, 10,100,1000,10000 Mbit/s, XFP, 4210G Switch Series 4500G Switch Series 4510G Switch Series 4800G Switch Series

Long summary description HPE 1-port 10GbE XFP network switch module 10 Gigabit:

HPE 1-port 10GbE XFP. Ethernet interface type: 10 Gigabit, Ethernet LAN data rates: 10,100,1000,10000 Mbit/s. Fiber optic connector: XFP. Compatibility: 4210G Switch Series 4500G Switch Series 4510G Switch Series 4800G Switch Series

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.