Cisco logo

Cisco 1921 wired router Gigabit Ethernet Multicolor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118328
Info modified on:
16 Jan 2024, 09:38:31
Long product name Cisco 1921 wired router Gigabit Ethernet Multicolor:

1921 w/ 2x Gigabit Ethernet, 2 EHWIC slots, 256MB USB Flash (internal) 512MB DRAM, IP Base License

Short summary description Cisco 1921 wired router Gigabit Ethernet Multicolor:

Cisco 1921, Ethernet WAN, Gigabit Ethernet, Multicolor

Long summary description Cisco 1921 wired router Gigabit Ethernet Multicolor:

Cisco 1921. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ah, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Routing protocols: BGP, IP, IS-IS, MPLS, OSPF, Management protocols: QoS, CBWFQ, WRED, PBR, PfR, NBAR, Supported network protocols: IPv4, IPv6, IGMPv3. Security algorithms: 3DES, DES, WPA-AES. Flash memory: 256 MB, Internal memory: 512 MB, Safety: UL 60950-1, CAN/CSA C22.2 No. 60950-1, EN 60950-1, AS/NZS 60950-1, IEC 60950-1. Product color: Multicolor, Rack capacity: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.