location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie Hard Drive, Design by F.A. Porsche 320GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Drive, Design by F.A. Porsche 320GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300968E show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 11:55:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LaCie Hard Drive, Design by F.A. Porsche 320GB external hard drive
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 320 GB 7200 RPM
  • - Maximum data transfer rate: 272 Mbit/s
  • - USB 2.0
Guarantee: 2 Year Limited Warranty
Long product name LaCie Hard Drive, Design by F.A. Porsche 320GB external hard drive :
The short editorial description of LaCie Hard Drive, Design by F.A. Porsche 320GB external hard drive

Hard Drive, Design by F.A. Porsche 320GB: Hi-Speed USB 2.0
More>>>
Short summary description LaCie Hard Drive, Design by F.A. Porsche 320GB external hard drive:
This short summary of the LaCie Hard Drive, Design by F.A. Porsche 320GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Hard Drive, Design by F.A. Porsche 320GB, 320 GB, 2.0, 7200 RPM

Long summary description LaCie Hard Drive, Design by F.A. Porsche 320GB external hard drive:
This is an auto-generated long summary of LaCie Hard Drive, Design by F.A. Porsche 320GB external hard drive based on the first three specs of the first five spec groups.

LaCie Hard Drive, Design by F.A. Porsche 320GB. HDD capacity: 320 GB. USB version: 2.0. HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:22:38
Uk has collected 6 expert reviews for LaCie Hard Drive, Design by F.A. Porsche 320GB external hard drive and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
practicalphotography.com
Updated:
2011-10-03 22:22:38
The LaCie F.A. Porsche is a slick piece of kit that will look the part sitting on your desk. The 500GB storage offers plenty of space to hold all your RAW files along with other documents...
100%
alphr.com
Updated:
2011-10-03 22:22:38
As prices continue to fall in a competitive market, we take a look at the latest crop of devices for backup and storage Picture 1 Whether you simply need extra storage space or a large-capacity disk to back up your existing files, an external hard dis...
100%
Brand Image Article code product Stock Price from
LaCie

LaCie Hard Drive, Design by F.A. Porsche 500GB external hard drive
(show image)
301103E Hard Drive, Design by F.A. Porsche 500GB 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Hard Drive, Design by FA Porsche 160GB external hard drive
(show image)
300700EK Hard Drive, Design by FA Porsche 160GB 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Hard Drive, Design by FA Porsche 250GB - USB 2.0 external hard drive
(show image)
300728EK Hard Drive, Design by FA Porsche 250GB - USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)