location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fox T1281, RF ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T1281 DURABrite Ultra Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T12814020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946465326
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Fox T1281, RF ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - 1 pc(s)
Long product name Epson Fox T1281, RF ink cartridge 1 pc(s) Original Black :
The short editorial description of Epson Fox T1281, RF ink cartridge 1 pc(s) Original Black

T1281 DURABrite Ultra Ink Cartridge, with RF Tag
More>>>
Epson Fox T1281, RF ink cartridge 1 pc(s) Original Black:
The official marketing text of Epson Fox T1281, RF ink cartridge 1 pc(s) Original Black as supplied by the manufacturer

5,9 ml

Short summary description Epson Fox T1281, RF ink cartridge 1 pc(s) Original Black:
This short summary of the Epson Fox T1281, RF ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Fox T1281, RF, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson Fox T1281, RF ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson Fox T1281, RF ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson Fox T1281, RF. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Country of origin
China
Color
No
Weight & dimensions
Package width
4.45" (113 mm)
Package depth
5.59" (142 mm)
Package height
1.18" (30 mm)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
69.3" (176 cm)
Logistics data
Quantity per pallet
2640 pc(s)
Master (outer) case width
13.8" (350 mm)
Master (outer) case length
25.4" (645 mm)
Master (outer) case height
8.66" (220 mm)
Quantity per master (outer) case
100 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
69.3" (176 cm)
Quantity per pallet (UK)
3344 pc(s)
Quantity per pallet layer
300 pc(s)
Quantity per pallet layer (UK)
400 pc(s)
Minimum order quantity
8 pc(s)
Other features
Print cartridge volume (metric)
5.9ml
Brand Image Article code product Stock Price from
MM 40010UK ink cartridge Standard Yield MM 40010UK ink cartridge Standard Yield
(show image)
40010UK Replaces Black Inkjet Cartridge (T1291) 0.00
(excl. VAT)
0 (incl. VAT)
MM 40009UK ink cartridge Standard Yield Black, Cyan, Magenta, Yellow MM 40009UK ink cartridge Standard Yield Black, Cyan, Magenta, Yellow
(show image)
40009UK Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285 0.00
(excl. VAT)
0 (incl. VAT)
MM 40005UK ink cartridge Standard Yield Black MM 40005UK ink cartridge Standard Yield Black
(show image)
40005UK 40005UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow
(show image)
40009DK Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Epson T1284 ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Epson T1284 ink cartridge 1 pc(s) Standard Yield
(show image)
40008DK Yellow Inkjet Cartridge - Replaces Epson T1284 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Epson T1283 ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces Epson T1283 ink cartridge 1 pc(s) Standard Yield
(show image)
40007DK Magenta Inkjet Cartridge - Replaces Epson T1283 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Epson T1282 ink cartridge 1 pc(s) Standard Yield MM Cyan Inkjet Cartridge - Replaces Epson T1282 ink cartridge 1 pc(s) Standard Yield
(show image)
40006DK Cyan Inkjet Cartridge - Replaces Epson T1282 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield
(show image)
40005DK Black Inkjet Cartridge - Replaces Epson T1281 0.00
(excl. VAT)
0 (incl. VAT)