Mindjet logo

Mindjet MindManager® Basic 6 Project management

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43302
Info modified on:
20 Jul 2023, 15:00:46
Long product name Mindjet MindManager® Basic 6 Project management:

MindManager® Basic 6, EN, Media Kit

Short summary description Mindjet MindManager® Basic 6 Project management:

Mindjet MindManager® Basic 6, Project management, English, Microsoft Windows XP Professional, Home / Tablet PC Editions Microsoft Windows 2000 Professional..., 700MHz, 256 MB, 150 MB

Long summary description Mindjet MindManager® Basic 6 Project management:

Mindjet MindManager® Basic 6. Type: Project management, Language version: English. Compatible operating systems: Microsoft Windows XP Professional, Home / Tablet PC Editions Microsoft Windows 2000 Professional..., Minimum processor: 700MHz, Minimum RAM: 256 MB. Media types supported: CD, Platform: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.